Visual Sound, Inc. 22" class (22.0" measured diagonally) LCD Widescreen Monitor W2242TE-BF

Description
LG Electronics, U.S.A Go wide with LG's 42TE-BF WIDESCREEN Monitor series. They're designed with a remarkable 8000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 42TE-BF series can enhance productivity in professional environments. 1680 x 1050 Resolution Remarkable DFC 8000:1 Ratio EPEAT® Silver Rated 5ms Response Time Digital (DVI-D) and Analog (15-pin D-sub) Inputs Tilt Adjustable Stand Integrated f-Engine™ - Picture Quality Enhancing Chip VESA™ Compliant Wall Mount (75mm x 75mm) Low Power Consumption 4:3 in Wide Function- view 4:3 images without stretching & distortion. RoHS Compliant TAA Compliant 3 Year Limited Warranty
Description
LG Electronics, U.S.A Go wide with LG's 42TE-BF WIDESCREEN Monitor series. They're designed with a remarkable 8000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 42TE-BF series can enhance productivity in professional environments. 1680 x 1050 Resolution Remarkable DFC 8000:1 Ratio EPEAT® Silver Rated 5ms Response Time Digital (DVI-D) and Analog (15-pin D-sub) Inputs Tilt Adjustable Stand Integrated f-Engine™ - Picture Quality Enhancing Chip VESA™ Compliant Wall Mount (75mm x 75mm) Low Power Consumption 4:3 in Wide Function- view 4:3 images without stretching & distortion. RoHS Compliant TAA Compliant 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
22
Broomall, PA, USA
22" class (22.0" measured diagonally) LCD Widescreen Monitor
W2242TE-BF
22" class (22.0" measured diagonally) LCD Widescreen Monitor W2242TE-BF
LG Electronics, U.S.A Go wide with LG's 42TE-BF WIDESCREEN Monitor series. They're designed with a remarkable 8000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 42TE-BF series can enhance productivity in professional environments. 1680 x 1050 Resolution Remarkable DFC 8000:1 Ratio EPEAT® Silver Rated 5ms Response Time Digital (DVI-D) and Analog (15-pin D-sub) Inputs Tilt Adjustable Stand Integrated f-Engine™ - Picture Quality Enhancing Chip VESA™ Compliant Wall Mount (75mm x 75mm) Low Power Consumption 4:3 in Wide Function- view 4:3 images without stretching & distortion. RoHS Compliant TAA Compliant 3 Year Limited Warranty

LG Electronics, U.S.A

Go wide with LG's 42TE-BF WIDESCREEN Monitor series.

They're designed with a remarkable 8000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 42TE-BF series can enhance productivity in professional environments.

  • 1680 x 1050 Resolution
  • Remarkable DFC 8000:1 Ratio
  • EPEAT® Silver Rated
  • 5ms Response Time
  • Digital (DVI-D) and Analog (15-pin D-sub) Inputs
  • Tilt Adjustable Stand
  • Integrated f-Engine™ - Picture Quality Enhancing Chip
  • VESA™ Compliant Wall Mount (75mm x 75mm)
  • Low Power Consumption
  • 4:3 in Wide Function- view 4:3 images without stretching & distortion.
  • RoHS Compliant
  • TAA Compliant
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W2242TE-BF
Product Name 22" class (22.0" measured diagonally) LCD Widescreen Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 214826 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Waterproof Stainless Steel Monitors - PMN80150 - Acnodes Corporation
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types VGA; VGA video input
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details