Visual Sound, Inc. 20" class (20.0" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated W2046T-BF

Description
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2046T-BF Monitor with the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2046T-BF can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Digital and Analog Inputs Tilt Adjustable Stand Integrated f-Engine™ Picture Quality Enhancing Chip VESA™ Compliant Wall Mount ENERGY STAR® Qualified and RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight
Description
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2046T-BF Monitor with the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2046T-BF can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Digital and Analog Inputs Tilt Adjustable Stand Integrated f-Engine™ Picture Quality Enhancing Chip VESA™ Compliant Wall Mount ENERGY STAR® Qualified and RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight

Suppliers

Company
Product
Description
Supplier Links
20
Broomall, PA, USA
20" class (20.0" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated
W2046T-BF
20" class (20.0" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated W2046T-BF
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W2046T-BF Monitor with the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2046T-BF can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Digital and Analog Inputs Tilt Adjustable Stand Integrated f-Engine™ Picture Quality Enhancing Chip VESA™ Compliant Wall Mount ENERGY STAR® Qualified and RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight

LG Electronics, U.S.A

LCD Widescreen Monitor

Go Wide and Green with LG's W2046T-BF Monitor with the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the W2046T-BF can enhance productivity in professional environments.

  • Remarkable DFC 30000:1 Ratio
  • 5ms Response Time
  • Digital and Analog Inputs
  • Tilt Adjustable Stand
  • Integrated f-Engine™ Picture Quality Enhancing Chip
  • VESA™ Compliant Wall Mount
  • ENERGY STAR® Qualified and RoHS Compliant
  • 3 Year Limited Warranty
  • Parts, Labor and Backlight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W2046T-BF
Product Name 20" class (20.0" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256217 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details