Visual Sound, Inc. 19" class (18.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution, Built-In Speakers W1946SM-BF

Description
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W1946SM-BF Monitor with built-in speakers. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold for its environmentally responsible manufacture. From web browsing to desktop publishing, the W1946SM-BF can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Built-in Speakers Tilt Adjustable Stand Integrated f-Engine™ Picture Quality Enhancing Chip VESA™ Compliant Wall Mount EPA ENERGY STAR® 5.0 Qualified
Description
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W1946SM-BF Monitor with built-in speakers. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold for its environmentally responsible manufacture. From web browsing to desktop publishing, the W1946SM-BF can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Built-in Speakers Tilt Adjustable Stand Integrated f-Engine™ Picture Quality Enhancing Chip VESA™ Compliant Wall Mount EPA ENERGY STAR® 5.0 Qualified

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" class (18.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution, Built-In Speakers
W1946SM-BF
19" class (18.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution, Built-In Speakers W1946SM-BF
LG Electronics, U.S.A LCD Widescreen Monitor Go Wide and Green with LG's W1946SM-BF Monitor with built-in speakers. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold for its environmentally responsible manufacture. From web browsing to desktop publishing, the W1946SM-BF can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Built-in Speakers Tilt Adjustable Stand Integrated f-Engine™ Picture Quality Enhancing Chip VESA™ Compliant Wall Mount EPA ENERGY STAR® 5.0 Qualified

LG Electronics, U.S.A

LCD Widescreen Monitor

Go Wide and Green with LG's W1946SM-BF Monitor with built-in speakers. It is designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold for its environmentally responsible manufacture. From web browsing to desktop publishing, the W1946SM-BF can enhance productivity in professional environments.

  • Remarkable DFC 30000:1 Ratio
  • 5ms Response Time
  • Built-in Speakers
  • Tilt Adjustable Stand
  • Integrated f-Engine™ Picture Quality Enhancing Chip
  • VESA™ Compliant Wall Mount
  • EPA ENERGY STAR® 5.0 Qualified
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W1946SM-BF
Product Name 19" class (18.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution, Built-In Speakers
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details