Visual Sound, Inc. 19" Class (18.9" measured diagonally) LCD Widescreen Monitor W1934S-BN

Description
LG Electronics, U.S.A Super sharp imaging, high contrast ratio, and incredibly bright picture make this monitor and especially attractive option. The LG W1934S-BN 19" Widescreen LCD monitor has all these features including a three year limited warranty. High Resolution 1440 x 900 High Contrast Ratio 1000:1 5ms Response Time Tilt Adjustable VESA™ Compliant Wall Mountable (75 x 75mm) Windows Vista™ Compatible
Description
LG Electronics, U.S.A Super sharp imaging, high contrast ratio, and incredibly bright picture make this monitor and especially attractive option. The LG W1934S-BN 19" Widescreen LCD monitor has all these features including a three year limited warranty. High Resolution 1440 x 900 High Contrast Ratio 1000:1 5ms Response Time Tilt Adjustable VESA™ Compliant Wall Mountable (75 x 75mm) Windows Vista™ Compatible

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" Class (18.9" measured diagonally) LCD Widescreen Monitor
W1934S-BN
19" Class (18.9" measured diagonally) LCD Widescreen Monitor W1934S-BN
LG Electronics, U.S.A Super sharp imaging, high contrast ratio, and incredibly bright picture make this monitor and especially attractive option. The LG W1934S-BN 19" Widescreen LCD monitor has all these features including a three year limited warranty. High Resolution 1440 x 900 High Contrast Ratio 1000:1 5ms Response Time Tilt Adjustable VESA™ Compliant Wall Mountable (75 x 75mm) Windows Vista™ Compatible

LG Electronics, U.S.A

Super sharp imaging, high contrast ratio, and incredibly bright picture make this monitor and especially attractive option. The LG W1934S-BN 19" Widescreen LCD monitor has all these features including a three year limited warranty.

  • High Resolution 1440 x 900
  • High Contrast Ratio 1000:1
  • 5ms Response Time
  • Tilt Adjustable
  • VESA™ Compliant Wall Mountable (75 x 75mm)
  • Windows Vista™ Compatible
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W1934S-BN
Product Name 19" Class (18.9" measured diagonally) LCD Widescreen Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543618 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Express Plus Series Industrial LCD Display - EXP1710-RL-RA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Weather Panel Display - WID513 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details