Visual Sound, Inc. 22-Inch ClearMotiv® 5MS LCD Display VX2235wm

Description
ViewSonic Corp. ViewSonic's 22" VX2235wm widescreen LCD brings high style and high performance to desktop displays. Get set for intense GAMING, MOVIES AND ENTERTAINMENT with fast 5ms video response, DYNAMIC STRUCTURE™ TECHNOLOGY and an ultra-high 700:1 contrast ratio (typ). Images come at you in AMAZINGLY, CRYSTAL-CLEAR DETAIL with no blurs or ghosting. The widescreen enhances productivity because it lets you work in two applications side-by-side simultaneously. The integrated speakers provide rich sound to accompany your games, DVDs and other visual entertainment. OPTISYNC® DIGITAL (DVI-D) AND ANALOG INPUTS provide flexible connectivity options. Mount this glossy piano-black, slim-bezel LCD on your wall and get to work - or play.
Description
ViewSonic Corp. ViewSonic's 22" VX2235wm widescreen LCD brings high style and high performance to desktop displays. Get set for intense GAMING, MOVIES AND ENTERTAINMENT with fast 5ms video response, DYNAMIC STRUCTURE™ TECHNOLOGY and an ultra-high 700:1 contrast ratio (typ). Images come at you in AMAZINGLY, CRYSTAL-CLEAR DETAIL with no blurs or ghosting. The widescreen enhances productivity because it lets you work in two applications side-by-side simultaneously. The integrated speakers provide rich sound to accompany your games, DVDs and other visual entertainment. OPTISYNC® DIGITAL (DVI-D) AND ANALOG INPUTS provide flexible connectivity options. Mount this glossy piano-black, slim-bezel LCD on your wall and get to work - or play.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
22-Inch ClearMotiv® 5MS LCD Display
VX2235wm
22-Inch ClearMotiv® 5MS LCD Display VX2235wm
ViewSonic Corp. ViewSonic's 22" VX2235wm widescreen LCD brings high style and high performance to desktop displays. Get set for intense GAMING, MOVIES AND ENTERTAINMENT with fast 5ms video response, DYNAMIC STRUCTURE™ TECHNOLOGY and an ultra-high 700:1 contrast ratio (typ). Images come at you in AMAZINGLY, CRYSTAL-CLEAR DETAIL with no blurs or ghosting. The widescreen enhances productivity because it lets you work in two applications side-by-side simultaneously. The integrated speakers provide rich sound to accompany your games, DVDs and other visual entertainment. OPTISYNC® DIGITAL (DVI-D) AND ANALOG INPUTS provide flexible connectivity options. Mount this glossy piano-black, slim-bezel LCD on your wall and get to work - or play.

ViewSonic Corp.

ViewSonic's 22" VX2235wm widescreen LCD brings high style and high performance to desktop displays. Get set for intense GAMING, MOVIES AND ENTERTAINMENT with fast 5ms video response, DYNAMIC STRUCTURE™ TECHNOLOGY and an ultra-high 700:1 contrast ratio (typ). Images come at you in AMAZINGLY, CRYSTAL-CLEAR DETAIL with no blurs or ghosting. The widescreen enhances productivity because it lets you work in two applications side-by-side simultaneously. The integrated speakers provide rich sound to accompany your games, DVDs and other visual entertainment. OPTISYNC® DIGITAL (DVI-D) AND ANALOG INPUTS provide flexible connectivity options. Mount this glossy piano-black, slim-bezel LCD on your wall and get to work - or play.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VX2235wm
Product Name 22-Inch ClearMotiv® 5MS LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Waterproof Stainless Steel Monitors - PMN80150 - Acnodes Corporation
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types VGA; VGA video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details