Visual Sound, Inc. 19-Inch Widescreen LCD Display with 6000:1 Dynamic Contrast VX1962wm

Description
ViewSonic Corp. The amazing lifestyle display. ViewSonic's 19" VX1962wm widescreen LCD offers the perfect balance of performance and style. With its elegant lines, the VX1962wm fits beautifully into your office d?cor and its high performance features BLEND EFFORTLESSLY INTO YOUR TECHNOLOGY LIFESTYLE. Images leap from the screen with Super-HD 1680x1050 resolution, video response as fast as 2ms and 6000:1 DYNAMIC CONTRAST RATIO (typ). Scrolling text, Internet pages and spreadsheet applications are displayed in crisp, blur-free detail with precise color The SRS WOW HD speakers powerfully complement your games, movies and other multimedia applications. Demanding designers, professionals and gamers will love the sophisticated performance of the 19" VX1962wm.
Description
ViewSonic Corp. The amazing lifestyle display. ViewSonic's 19" VX1962wm widescreen LCD offers the perfect balance of performance and style. With its elegant lines, the VX1962wm fits beautifully into your office d?cor and its high performance features BLEND EFFORTLESSLY INTO YOUR TECHNOLOGY LIFESTYLE. Images leap from the screen with Super-HD 1680x1050 resolution, video response as fast as 2ms and 6000:1 DYNAMIC CONTRAST RATIO (typ). Scrolling text, Internet pages and spreadsheet applications are displayed in crisp, blur-free detail with precise color The SRS WOW HD speakers powerfully complement your games, movies and other multimedia applications. Demanding designers, professionals and gamers will love the sophisticated performance of the 19" VX1962wm.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
19-Inch Widescreen LCD Display with 6000:1 Dynamic Contrast
VX1962wm
19-Inch Widescreen LCD Display with 6000:1 Dynamic Contrast VX1962wm
ViewSonic Corp. The amazing lifestyle display. ViewSonic's 19" VX1962wm widescreen LCD offers the perfect balance of performance and style. With its elegant lines, the VX1962wm fits beautifully into your office d?cor and its high performance features BLEND EFFORTLESSLY INTO YOUR TECHNOLOGY LIFESTYLE. Images leap from the screen with Super-HD 1680x1050 resolution, video response as fast as 2ms and 6000:1 DYNAMIC CONTRAST RATIO (typ). Scrolling text, Internet pages and spreadsheet applications are displayed in crisp, blur-free detail with precise color The SRS WOW HD speakers powerfully complement your games, movies and other multimedia applications. Demanding designers, professionals and gamers will love the sophisticated performance of the 19" VX1962wm.

ViewSonic Corp.

The amazing lifestyle display. ViewSonic's 19" VX1962wm widescreen LCD offers the perfect balance of performance and style. With its elegant lines, the VX1962wm fits beautifully into your office d?cor and its high performance features BLEND EFFORTLESSLY INTO YOUR TECHNOLOGY LIFESTYLE. Images leap from the screen with Super-HD 1680x1050 resolution, video response as fast as 2ms and 6000:1 DYNAMIC CONTRAST RATIO (typ). Scrolling text, Internet pages and spreadsheet applications are displayed in crisp, blur-free detail with precise color The SRS WOW HD speakers powerfully complement your games, movies and other multimedia applications. Demanding designers, professionals and gamers will love the sophisticated performance of the 19" VX1962wm.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VX1962wm
Product Name 19-Inch Widescreen LCD Display with 6000:1 Dynamic Contrast
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540008 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details