Visual Sound, Inc. 19-Inch Widescreen LCD Display VX1935wm

Description
ViewSonic Corp. ViewSonic's 19" VX1935wm widescreen LCD sets a new standard in high-performance and high-style displays for GAMING, ENTERTAINMENT OR GRAPHICS-INTENSIVE APPLICATIONS. Dynamic Structure™ technology accelerates video response for broadcast-quality 5ms video response that delivers games and movies in amazingly clear detail with no blurs or ghosting. The widescreen enhances productivity because it lets you see two documents side by side without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. Enjoy a full multimedia entertainment experience with INTEGRATED STEREO SPEAKERS. A Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings. The glossy, piano-black finish beautifully complements any desktop.
Description
ViewSonic Corp. ViewSonic's 19" VX1935wm widescreen LCD sets a new standard in high-performance and high-style displays for GAMING, ENTERTAINMENT OR GRAPHICS-INTENSIVE APPLICATIONS. Dynamic Structure™ technology accelerates video response for broadcast-quality 5ms video response that delivers games and movies in amazingly clear detail with no blurs or ghosting. The widescreen enhances productivity because it lets you see two documents side by side without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. Enjoy a full multimedia entertainment experience with INTEGRATED STEREO SPEAKERS. A Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings. The glossy, piano-black finish beautifully complements any desktop.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
19-Inch Widescreen LCD Display
VX1935wm
19-Inch Widescreen LCD Display VX1935wm
ViewSonic Corp. ViewSonic's 19" VX1935wm widescreen LCD sets a new standard in high-performance and high-style displays for GAMING, ENTERTAINMENT OR GRAPHICS-INTENSIVE APPLICATIONS. Dynamic Structure™ technology accelerates video response for broadcast-quality 5ms video response that delivers games and movies in amazingly clear detail with no blurs or ghosting. The widescreen enhances productivity because it lets you see two documents side by side without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. Enjoy a full multimedia entertainment experience with INTEGRATED STEREO SPEAKERS. A Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings. The glossy, piano-black finish beautifully complements any desktop.

ViewSonic Corp.

ViewSonic's 19" VX1935wm widescreen LCD sets a new standard in high-performance and high-style displays for GAMING, ENTERTAINMENT OR GRAPHICS-INTENSIVE APPLICATIONS. Dynamic Structure™ technology accelerates video response for broadcast-quality 5ms video response that delivers games and movies in amazingly clear detail with no blurs or ghosting. The widescreen enhances productivity because it lets you see two documents side by side without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. Enjoy a full multimedia entertainment experience with INTEGRATED STEREO SPEAKERS. A Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings. The glossy, piano-black finish beautifully complements any desktop.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VX1935wm
Product Name 19-Inch Widescreen LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details