Visual Sound, Inc. 19-Inch Professional LCD Display with 98% NTSC Color VP950b

Description
ViewSonic Corp. ViewSonic's 19" VP950b LCD is a professional-grade display with OptiColorTM 98% NTSC color capability for richer more natural colors across the entire color spectrum. Ideal for graphics production, film editing and financial professionals where precise color rendition is vital. 2000:1 DYNAMIC CONTRAST RATIO (TYP) and ultra-fast ClearMotiv® 2ms response time deliver SUPERIOR FRONT-OF-SCREEN PERFORMANCE. The VP950b offers 4.7" height adjust, tilt, 120-degree swivel and pivot and even a quick release stand. Certified for Windows Vista®, HDCP compatible, OptiSync® digital/analog inputs and 4 USB PORTS DELIVER A VERSATILE AND FLEXIBLE professional package. Step into a world of amazing color and accuracy with the VP950b.
Description
ViewSonic Corp. ViewSonic's 19" VP950b LCD is a professional-grade display with OptiColorTM 98% NTSC color capability for richer more natural colors across the entire color spectrum. Ideal for graphics production, film editing and financial professionals where precise color rendition is vital. 2000:1 DYNAMIC CONTRAST RATIO (TYP) and ultra-fast ClearMotiv® 2ms response time deliver SUPERIOR FRONT-OF-SCREEN PERFORMANCE. The VP950b offers 4.7" height adjust, tilt, 120-degree swivel and pivot and even a quick release stand. Certified for Windows Vista®, HDCP compatible, OptiSync® digital/analog inputs and 4 USB PORTS DELIVER A VERSATILE AND FLEXIBLE professional package. Step into a world of amazing color and accuracy with the VP950b.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
19-Inch Professional LCD Display with 98% NTSC Color
VP950b
19-Inch Professional LCD Display with 98% NTSC Color VP950b
ViewSonic Corp. ViewSonic's 19" VP950b LCD is a professional-grade display with OptiColorTM 98% NTSC color capability for richer more natural colors across the entire color spectrum. Ideal for graphics production, film editing and financial professionals where precise color rendition is vital. 2000:1 DYNAMIC CONTRAST RATIO (TYP) and ultra-fast ClearMotiv® 2ms response time deliver SUPERIOR FRONT-OF-SCREEN PERFORMANCE. The VP950b offers 4.7" height adjust, tilt, 120-degree swivel and pivot and even a quick release stand. Certified for Windows Vista®, HDCP compatible, OptiSync® digital/analog inputs and 4 USB PORTS DELIVER A VERSATILE AND FLEXIBLE professional package. Step into a world of amazing color and accuracy with the VP950b.

ViewSonic Corp.

ViewSonic's 19" VP950b LCD is a professional-grade display with OptiColorTM 98% NTSC color capability for richer more natural colors across the entire color spectrum. Ideal for graphics production, film editing and financial professionals where precise color rendition is vital. 2000:1 DYNAMIC CONTRAST RATIO (TYP) and ultra-fast ClearMotiv® 2ms response time deliver SUPERIOR FRONT-OF-SCREEN PERFORMANCE. The VP950b offers 4.7" height adjust, tilt, 120-degree swivel and pivot and even a quick release stand. Certified for Windows Vista®, HDCP compatible, OptiSync® digital/analog inputs and 4 USB PORTS DELIVER A VERSATILE AND FLEXIBLE professional package. Step into a world of amazing color and accuracy with the VP950b.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VP950b
Product Name 19-Inch Professional LCD Display with 98% NTSC Color
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540015 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details