Visual Sound, Inc. Powered bi-amplified Full-Range / 60° x 40° Powered 15" 3-way Integrated Loudspeaker System VP7315/64DPAN

Description
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use 2200 watts peak output power, 1100 watts continuous 15-inch Differential Drive® low-frequency driver for extended low-frequency output 60° x 40° coverage Stylized and ergonomically designed powder-coated die cast aluminum handles Six 3-inch fly track suspension points and twelve M10 fittings (optional detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet™) digital audio input modules available
Description
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use 2200 watts peak output power, 1100 watts continuous 15-inch Differential Drive® low-frequency driver for extended low-frequency output 60° x 40° coverage Stylized and ergonomically designed powder-coated die cast aluminum handles Six 3-inch fly track suspension points and twelve M10 fittings (optional detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet™) digital audio input modules available

Suppliers

Company
Product
Description
Supplier Links
Powered bi-amplified Full-Range / 60° x 40° Powered 15
Broomall, PA, USA
Powered bi-amplified Full-Range / 60° x 40° Powered 15" 3-way Integrated Loudspeaker System
VP7315/64DPAN
Powered bi-amplified Full-Range / 60° x 40° Powered 15" 3-way Integrated Loudspeaker System VP7315/64DPAN
JBL Professional Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use 2200 watts peak output power, 1100 watts continuous 15-inch Differential Drive® low-frequency driver for extended low-frequency output 60° x 40° coverage Stylized and ergonomically designed powder-coated die cast aluminum handles Six 3-inch fly track suspension points and twelve M10 fittings (optional detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet™) digital audio input modules available

JBL Professional

Drawing upon its 60 years of leadership in professional audio, JBL has once again driven sound reinforcement technology to a new threshold of performance, by delivering a best-in-class powered loudspeaker system family, the JBL VP (Venue Performance) Series. Featuring the ultimate in power, fidelity, reliability and control, the VP Series is perfectly suited for a wide variety of demanding, professional applications. With the VP Series, JBL engineers transcend the natural evolution of self-powered speaker system development by integrating proven Differential Drive® transducers and a next-generation high frequency compression driver with the JBL DrivePack® technology platform, developed not only to deliver the best sound available, they are also very user-friendly while offering an unprecedented level of intelligent control and monitoring capability. Astutely application driven, the VP Series represents JBL's precision-engineered sound at its very best.

  • Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use
  • 2200 watts peak output power, 1100 watts continuous
  • 15-inch Differential Drive® low-frequency driver for extended low-frequency output
  • 60° x 40° coverage
  • Stylized and ergonomically designed powder-coated die cast aluminum handles
  • Six 3-inch fly track suspension points and twelve M10 fittings (optional detachable flying fittings and forged eye bolt kits available)
  • Optional DPAN or DPCN (CobraNet™) digital audio input modules available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7315/64DPAN
Product Name Powered bi-amplified Full-Range / 60° x 40° Powered 15" 3-way Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details