Visual Sound, Inc. Powered 15 in. 2-way Integrated Loudspeaker System VP7215/95DP

Description
JBL Professional The VP7215/95DPAN is a powered 15" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.
Description
JBL Professional The VP7215/95DPAN is a powered 15" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

Suppliers

Company
Product
Description
Supplier Links
Powered 15 in. 2-way Integrated Loudspeaker System - VP7215/95DP - Visual Sound, Inc.
Broomall, PA, USA
Powered 15 in. 2-way Integrated Loudspeaker System
VP7215/95DP
Powered 15 in. 2-way Integrated Loudspeaker System VP7215/95DP
JBL Professional The VP7215/95DPAN is a powered 15" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

JBL Professional

The VP7215/95DPAN is a powered 15" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7215/95DP
Product Name Powered 15 in. 2-way Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Bi-directional 100-volt Sound Projector - MPBD20 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details