Visual Sound, Inc. Powered 15 in. 2-way Integrated Loudspeaker System VP7215/64DP

Description
JBL Professional The VP7215/64DPAN is a powered 15" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.
Description
JBL Professional The VP7215/64DPAN is a powered 15" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

Suppliers

Company
Product
Description
Supplier Links
Powered 15 in. 2-way Integrated Loudspeaker System - VP7215/64DP - Visual Sound, Inc.
Broomall, PA, USA
Powered 15 in. 2-way Integrated Loudspeaker System
VP7215/64DP
Powered 15 in. 2-way Integrated Loudspeaker System VP7215/64DP
JBL Professional The VP7215/64DPAN is a powered 15" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

JBL Professional

The VP7215/64DPAN is a powered 15" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7215/64DP
Product Name Powered 15 in. 2-way Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 276832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
View Details
PLS Full range, 2.0
Specs
Nominal Power 7 watts
Sensitivity 85 dB
Resonance Frequency 176 Hz
View Details
2 suppliers