Visual Sound, Inc. Powered 12 in. 2-Way Integrated Stage Monitor Loudspeaker System VP7212MDP

Description
JBL Professional The VP7212MDP is a powered 12" 2-way integrated loudspeaker system designed specifically as a high-impact stage monitor. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for stage monitor use. High-impact system with premium fidelity Field rotatable baffle for easy left/right configurations 1750 watts peak output power, 875 watts continuous 12-inch Differential Drive® lowfrequency driver for extended lowfrequency output 50° x 90° coverage optimized for use as stage monitor Robust powder-coated die cast aluminum handles, designed for strength and comfort
Description
JBL Professional The VP7212MDP is a powered 12" 2-way integrated loudspeaker system designed specifically as a high-impact stage monitor. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for stage monitor use. High-impact system with premium fidelity Field rotatable baffle for easy left/right configurations 1750 watts peak output power, 875 watts continuous 12-inch Differential Drive® lowfrequency driver for extended lowfrequency output 50° x 90° coverage optimized for use as stage monitor Robust powder-coated die cast aluminum handles, designed for strength and comfort

Suppliers

Company
Product
Description
Supplier Links
Powered 12 in. 2-Way Integrated Stage Monitor Loudspeaker System - VP7212MDP - Visual Sound, Inc.
Broomall, PA, USA
Powered 12 in. 2-Way Integrated Stage Monitor Loudspeaker System
VP7212MDP
Powered 12 in. 2-Way Integrated Stage Monitor Loudspeaker System VP7212MDP
JBL Professional The VP7212MDP is a powered 12" 2-way integrated loudspeaker system designed specifically as a high-impact stage monitor. Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for stage monitor use. High-impact system with premium fidelity Field rotatable baffle for easy left/right configurations 1750 watts peak output power, 875 watts continuous 12-inch Differential Drive® lowfrequency driver for extended lowfrequency output 50° x 90° coverage optimized for use as stage monitor Robust powder-coated die cast aluminum handles, designed for strength and comfort

JBL Professional

The VP7212MDP is a powered 12" 2-way integrated loudspeaker system designed specifically as a high-impact stage monitor.

  • Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for stage monitor use.
  • High-impact system with premium fidelity
  • Field rotatable baffle for easy left/right configurations
  • 1750 watts peak output power, 875 watts continuous
  • 12-inch Differential Drive® lowfrequency driver for extended lowfrequency output
  • 50° x 90° coverage optimized for use as stage monitor
  • Robust powder-coated die cast aluminum handles, designed for strength and comfort
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7212MDP
Product Name Powered 12 in. 2-Way Integrated Stage Monitor Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
DnD Series 15
Specs
SPL 127 dB
Nominal Power 150 watts
Sensitivity 99 dB
View Details