Visual Sound, Inc. Powered 12" 2-way Integrated Loudspeaker System VP7212/95DPC

Description
JBL Professional The VP7212/95DPC is a powered 12" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing.
Description
JBL Professional The VP7212/95DPC is a powered 12" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing.

Suppliers

Company
Product
Description
Supplier Links
Powered 12
Broomall, PA, USA
Powered 12" 2-way Integrated Loudspeaker System
VP7212/95DPC
Powered 12" 2-way Integrated Loudspeaker System VP7212/95DPC
JBL Professional The VP7212/95DPC is a powered 12" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing.

JBL Professional

The VP7212/95DPC is a powered 12" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7212/95DPC
Product Name Powered 12" 2-way Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.57 inch (40 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details