Visual Sound, Inc. Powered 12 in. 2-way Integrated Loudspeaker System VP7212/95DP

Description
JBL Professional The VP7212/95DPAN is a powered 12" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.
Description
JBL Professional The VP7212/95DPAN is a powered 12" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

Suppliers

Company
Product
Description
Supplier Links
Powered 12 in. 2-way Integrated Loudspeaker System - VP7212/95DP - Visual Sound, Inc.
Broomall, PA, USA
Powered 12 in. 2-way Integrated Loudspeaker System
VP7212/95DP
Powered 12 in. 2-way Integrated Loudspeaker System VP7212/95DP
JBL Professional The VP7212/95DPAN is a powered 12" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

JBL Professional

The VP7212/95DPAN is a powered 12" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7212/95DP
Product Name Powered 12 in. 2-way Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.76 inch (70 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker - 90ON08-1 - MISCO
Specs
Nominal Power 7 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Speakers - 423-1251-ND - DigiKey
Specs
Weight 0.14 g (0.01 oz)
View Details
2 suppliers