Visual Sound, Inc. Powered 10 in. Integrated Loudspeaker System VP7210/95DP

Description
JBL Professional The VP7210/95DP is a powered 10" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing. Compact Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use Optimized for both portable/rental or permanent-venue use 1750 watts peak output power, 875 watts continuous 10-inch Differential Drive® lowfrequency driver for extended lowfrequency output Robust powder-coated die cast aluminum handles, designed for strength and comfort
Description
JBL Professional The VP7210/95DP is a powered 10" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing. Compact Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use Optimized for both portable/rental or permanent-venue use 1750 watts peak output power, 875 watts continuous 10-inch Differential Drive® lowfrequency driver for extended lowfrequency output Robust powder-coated die cast aluminum handles, designed for strength and comfort

Suppliers

Company
Product
Description
Supplier Links
Powered 10 in. Integrated Loudspeaker System - VP7210/95DP - Visual Sound, Inc.
Broomall, PA, USA
Powered 10 in. Integrated Loudspeaker System
VP7210/95DP
Powered 10 in. Integrated Loudspeaker System VP7210/95DP
JBL Professional The VP7210/95DP is a powered 10" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing. Compact Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use Optimized for both portable/rental or permanent-venue use 1750 watts peak output power, 875 watts continuous 10-inch Differential Drive® lowfrequency driver for extended lowfrequency output Robust powder-coated die cast aluminum handles, designed for strength and comfort

JBL Professional

The VP7210/95DP is a powered 10" 2-way integrated loudspeaker system featuring 1750 watts of peak output power, and onboard digital signal processing.

  • Compact Powered bi-amplified full-range loudspeaker with JBL DrivePack® technology for portable or installed use
  • Optimized for both portable/rental or permanent-venue use
  • 1750 watts peak output power, 875 watts continuous
  • 10-inch Differential Drive® lowfrequency driver for extended lowfrequency output
  • Robust powder-coated die cast aluminum handles, designed for strength and comfort
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7210/95DP
Product Name Powered 10 in. Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details