Visual Sound, Inc. High-output Omnidirectional Handheld Dynamic Microphone, 9-5/8-Inch VP64AL

Description
Shure Incorporated Omnidirectional Dynamic Microphone with Extended Handle for Interviewing, Black Neodymium Magnet and Scratch-Resistant Black Finish The VP64AL is a high-output omnidirectional handheld dynamic microphone designed for professional audio and video production. They combine exceptional performance and comfortable feel with a handsome on-camera appearance. Well-suited to location interviews, sports broadcasting, and other situations where the 9-5/8 in. (244 mm) length is an advantage Neodymium magnet for increased output and high signal-to-noise ratio Tailored frequency response with mid-range presence rise for optimum speech clarity Omnidirectional polar pattern that eliminates need for critical microphone positioning Internal isolation mount for low handling noise Water-resistant mesh grille repels water under challenging weather conditions Supplied windscreen for reduced pickup of pop and wind noise Comfortable feel Handsome appearance; ideal for on-camera applications
Description
Shure Incorporated Omnidirectional Dynamic Microphone with Extended Handle for Interviewing, Black Neodymium Magnet and Scratch-Resistant Black Finish The VP64AL is a high-output omnidirectional handheld dynamic microphone designed for professional audio and video production. They combine exceptional performance and comfortable feel with a handsome on-camera appearance. Well-suited to location interviews, sports broadcasting, and other situations where the 9-5/8 in. (244 mm) length is an advantage Neodymium magnet for increased output and high signal-to-noise ratio Tailored frequency response with mid-range presence rise for optimum speech clarity Omnidirectional polar pattern that eliminates need for critical microphone positioning Internal isolation mount for low handling noise Water-resistant mesh grille repels water under challenging weather conditions Supplied windscreen for reduced pickup of pop and wind noise Comfortable feel Handsome appearance; ideal for on-camera applications

Suppliers

Company
Product
Description
Supplier Links
High-output Omnidirectional Handheld Dynamic Microphone, 9-5/8-Inch - VP64AL - Visual Sound, Inc.
Broomall, PA, USA
High-output Omnidirectional Handheld Dynamic Microphone, 9-5/8-Inch
VP64AL
High-output Omnidirectional Handheld Dynamic Microphone, 9-5/8-Inch VP64AL
Shure Incorporated Omnidirectional Dynamic Microphone with Extended Handle for Interviewing, Black Neodymium Magnet and Scratch-Resistant Black Finish The VP64AL is a high-output omnidirectional handheld dynamic microphone designed for professional audio and video production. They combine exceptional performance and comfortable feel with a handsome on-camera appearance. Well-suited to location interviews, sports broadcasting, and other situations where the 9-5/8 in. (244 mm) length is an advantage Neodymium magnet for increased output and high signal-to-noise ratio Tailored frequency response with mid-range presence rise for optimum speech clarity Omnidirectional polar pattern that eliminates need for critical microphone positioning Internal isolation mount for low handling noise Water-resistant mesh grille repels water under challenging weather conditions Supplied windscreen for reduced pickup of pop and wind noise Comfortable feel Handsome appearance; ideal for on-camera applications

Shure Incorporated

Omnidirectional Dynamic Microphone with Extended Handle for Interviewing, Black Neodymium Magnet and Scratch-Resistant Black Finish

The VP64AL is a high-output omnidirectional handheld dynamic microphone designed for professional audio and video production. They combine exceptional performance and comfortable feel with a handsome on-camera appearance.

  • Well-suited to location interviews, sports broadcasting, and other situations where the 9-5/8 in. (244 mm) length is an advantage
  • Neodymium magnet for increased output and high signal-to-noise ratio
  • Tailored frequency response with mid-range presence rise for optimum speech clarity
  • Omnidirectional polar pattern that eliminates need for critical microphone positioning
  • Internal isolation mount for low handling noise
  • Water-resistant mesh grille repels water under challenging weather conditions
  • Supplied windscreen for reduced pickup of pop and wind noise
  • Comfortable feel
  • Handsome appearance; ideal for on-camera applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number VP64AL
Product Name High-output Omnidirectional Handheld Dynamic Microphone, 9-5/8-Inch
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers