Visual Sound, Inc. Recessed Vandal Proof Baffle for 8" Cone Loud Speakers VP161A-R8

Description
Atlas Sound Features security for a variety of 8" cone loudspeakers. Manufactured from special self-aging aluminum alloy with a tensile strength of 44,000 P.S.I. loudspeaker grille is reinforced with a perforated CRS stud-mounting plate. Baffle installs with special heat-treated alloy screws which are countersunk to enhance security (special wrench provided). Finished in textured white epoxy. Baffles may be flush or surface-mounted. Cast aluminum frame Neoprene gasket New stainless surface mount and flush mount enclosures in process Perforated metal changed to stainless steel Stainless steel studs to hold speaker
Description
Atlas Sound Features security for a variety of 8" cone loudspeakers. Manufactured from special self-aging aluminum alloy with a tensile strength of 44,000 P.S.I. loudspeaker grille is reinforced with a perforated CRS stud-mounting plate. Baffle installs with special heat-treated alloy screws which are countersunk to enhance security (special wrench provided). Finished in textured white epoxy. Baffles may be flush or surface-mounted. Cast aluminum frame Neoprene gasket New stainless surface mount and flush mount enclosures in process Perforated metal changed to stainless steel Stainless steel studs to hold speaker

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Recessed Vandal Proof Baffle for 8" Cone Loud Speakers
VP161A-R8
Recessed Vandal Proof Baffle for 8" Cone Loud Speakers VP161A-R8
Atlas Sound Features security for a variety of 8" cone loudspeakers. Manufactured from special self-aging aluminum alloy with a tensile strength of 44,000 P.S.I. loudspeaker grille is reinforced with a perforated CRS stud-mounting plate. Baffle installs with special heat-treated alloy screws which are countersunk to enhance security (special wrench provided). Finished in textured white epoxy. Baffles may be flush or surface-mounted. Cast aluminum frame Neoprene gasket New stainless surface mount and flush mount enclosures in process Perforated metal changed to stainless steel Stainless steel studs to hold speaker

Atlas Sound

Features security for a variety of 8" cone loudspeakers. Manufactured from special self-aging aluminum alloy with a tensile strength of 44,000 P.S.I. loudspeaker grille is reinforced with a perforated CRS stud-mounting plate. Baffle installs with special heat-treated alloy screws which are countersunk to enhance security (special wrench provided). Finished in textured white epoxy. Baffles may be flush or surface-mounted.

  • Cast aluminum frame
  • Neoprene gasket
  • New stainless surface mount and flush mount enclosures in process
  • Perforated metal changed to stainless steel
  • Stainless steel studs to hold speaker
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP161A-R8
Product Name Recessed Vandal Proof Baffle for 8" Cone Loud Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details