Visual Sound, Inc. Mic, Stand, Clip and Cable VP1 - R21

Description
Samson Technologies Corp. Offering the complete microphone solution the VP1 comes complete with Samson's R21 Dynamic Microphone, a heavy duty tripod mic stand, a 25' XLR microphone cable and a mic clip (with Euro adaptor) all in one ready-to-go box. The VP1 Package features the following components: *High Output Dynamic Element *Unidirectional Cardioid Polar Pattern for Maximum Gain Before Feedback *Withstands High Sound Pressure Levels *Internal Windscreen *Excellent for Live Performance and Recording *Rugged Road-Proof Design *Gold Plated XLR Connector *Heavy-duty Die Cast and Steel Construction *Non-slip Easy Grab Clutch *Over-sized Rubber Feet *Mic Clip with Euro Adapter *Low Noise High Performance.
Description
Samson Technologies Corp. Offering the complete microphone solution the VP1 comes complete with Samson's R21 Dynamic Microphone, a heavy duty tripod mic stand, a 25' XLR microphone cable and a mic clip (with Euro adaptor) all in one ready-to-go box. The VP1 Package features the following components: *High Output Dynamic Element *Unidirectional Cardioid Polar Pattern for Maximum Gain Before Feedback *Withstands High Sound Pressure Levels *Internal Windscreen *Excellent for Live Performance and Recording *Rugged Road-Proof Design *Gold Plated XLR Connector *Heavy-duty Die Cast and Steel Construction *Non-slip Easy Grab Clutch *Over-sized Rubber Feet *Mic Clip with Euro Adapter *Low Noise High Performance.

Suppliers

Company
Product
Description
Supplier Links
Mic, Stand, Clip and Cable - VP1 - R21 - Visual Sound, Inc.
Broomall, PA, USA
Mic, Stand, Clip and Cable
VP1 - R21
Mic, Stand, Clip and Cable VP1 - R21
Samson Technologies Corp. Offering the complete microphone solution the VP1 comes complete with Samson's R21 Dynamic Microphone, a heavy duty tripod mic stand, a 25' XLR microphone cable and a mic clip (with Euro adaptor) all in one ready-to-go box. The VP1 Package features the following components: *High Output Dynamic Element *Unidirectional Cardioid Polar Pattern for Maximum Gain Before Feedback *Withstands High Sound Pressure Levels *Internal Windscreen *Excellent for Live Performance and Recording *Rugged Road-Proof Design *Gold Plated XLR Connector *Heavy-duty Die Cast and Steel Construction *Non-slip Easy Grab Clutch *Over-sized Rubber Feet *Mic Clip with Euro Adapter *Low Noise High Performance.

Samson Technologies Corp.

Offering the complete microphone solution the VP1 comes complete with Samson's R21 Dynamic Microphone, a heavy duty tripod mic stand, a 25' XLR microphone cable and a mic clip (with Euro adaptor) all in one ready-to-go box. The VP1 Package features the following components: *High Output Dynamic Element *Unidirectional Cardioid Polar Pattern for Maximum Gain Before Feedback *Withstands High Sound Pressure Levels *Internal Windscreen *Excellent for Live Performance and Recording *Rugged Road-Proof Design *Gold Plated XLR Connector *Heavy-duty Die Cast and Steel Construction *Non-slip Easy Grab Clutch *Over-sized Rubber Feet *Mic Clip with Euro Adapter *Low Noise High Performance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number VP1 - R21
Product Name Mic, Stand, Clip and Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details