VP-VR82DPHDA -- MARSHALL 2 X 8.4" RACKMOUNT LCD PANEL
Visual Sound, Inc.
Marshall 2 x 8.4" Rackmount LCD Panel
VP-VR82DPHDA
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Technical Specifications
|
Product Category
|
Video Displays |
|
Product Number
|
VP-VR82DPHDA |
|
Product Name
|
Marshall 2 x 8.4" Rackmount LCD Panel |
Unlock Full Specs
to access all available technical data
Similar Products
Monitor Type
LCD Display
Color
Color
Input Types
FPC
View Details
Input Voltage Type
Uses DC Voltage
Input Voltage
12 volts
View Details
Monitor Type
LCD Display
Color
Color
Diagonal Screen Size
3.5 to 12.1 inch (88.9 to 307 mm)
View Details