Visual Sound, Inc. 17" Rackmount LCD monitor 8 rackspaces high VP-VR171P

Description
BTX Technologies, Inc. This high resolution 17" rackmountable monitor features active matrix displays and up to 180° of tilt when mounted in a rack. On-screen menu parameters are available for input selection, color, tint, brightness, contrast, and various other functions depend Description: 17" LCD Inputs Per LCD: 1 BNC, 1 SVHS, 1 SXGA Resolution: 1280H x 1024V Rackspaces: 8 RU
Description
BTX Technologies, Inc. This high resolution 17" rackmountable monitor features active matrix displays and up to 180° of tilt when mounted in a rack. On-screen menu parameters are available for input selection, color, tint, brightness, contrast, and various other functions depend Description: 17" LCD Inputs Per LCD: 1 BNC, 1 SVHS, 1 SXGA Resolution: 1280H x 1024V Rackspaces: 8 RU

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" Rackmount LCD monitor 8 rackspaces high
VP-VR171P
17" Rackmount LCD monitor 8 rackspaces high VP-VR171P
BTX Technologies, Inc. This high resolution 17" rackmountable monitor features active matrix displays and up to 180° of tilt when mounted in a rack. On-screen menu parameters are available for input selection, color, tint, brightness, contrast, and various other functions depend Description: 17" LCD Inputs Per LCD: 1 BNC, 1 SVHS, 1 SXGA Resolution: 1280H x 1024V Rackspaces: 8 RU

BTX Technologies, Inc.

  • This high resolution 17" rackmountable monitor features active matrix displays and up to 180° of tilt when mounted in a rack. On-screen menu parameters are available for input selection, color, tint, brightness, contrast, and various other functions depend
  • Description: 17" LCD
  • Inputs Per LCD: 1 BNC, 1 SVHS, 1 SXGA
  • Resolution: 1280H x 1024V
  • Rackspaces: 8 RU
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VP-VR171P
Product Name 17" Rackmount LCD monitor 8 rackspaces high
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204638 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details