VP-VR151P -- MARSHALL 15" RACKMOUNT LCD MONITOR
Visual Sound, Inc.
Marshall 15" rackmount LCD monitor
VP-VR151P
Description
BTX Technologies, Inc.
Rackmount 15" LCD monitor w/ built-in 125 channel TV tuner, tally light & audio. 1024x768 res. Stereo audio input (mono compat.).Green tally light.Takes NTSC/PAL,comp.video,
TV,S-Video or XGA signals.Frame:steel/
alum.Tilts 90 deg.in rack.Power supply incl.
Description
BTX Technologies, Inc.
Rackmount 15" LCD monitor w/ built-in 125 channel TV tuner, tally light & audio. 1024x768 res. Stereo audio input (mono compat.).Green tally light.Takes NTSC/PAL,comp.video,
TV,S-Video or XGA signals.Frame:steel/
alum.Tilts 90 deg.in rack.Power supply incl.
Suppliers
BTX Technologies, Inc.
Rackmount 15" LCD monitor w/ built-in 125 channel TV tuner, tally light & audio. 1024x768 res. Stereo audio input (mono compat.).Green tally light.Takes NTSC/PAL,comp.video,
TV,S-Video or XGA signals.Frame:steel/
alum.Tilts 90 deg.in rack.Power supply incl.
BTX Technologies, Inc.
- Rackmount 15" LCD monitor w/ built-in 125 channel TV tuner, tally light & audio. 1024x768 res. Stereo audio input (mono compat.).Green tally light.Takes NTSC/PAL,comp.video,TV,S-Video or XGA signals.Frame:steel/alum.Tilts 90 deg.in rack.Power supply incl.
Supplier's Site
Technical Specifications
|
Product Category
|
Video Displays |
|
Product Number
|
VP-VR151P |
|
Product Name
|
Marshall 15" rackmount LCD monitor |
|
Monitor Type
|
LCD Display
|
Unlock Full Specs
to access all available technical data
Similar Products
Monitor Type
LCD Display; LED Display
Color
Color
Input Types
Serial Interface; SPI
View Details
Input Voltage Type
Uses DC Voltage
Input Voltage
12 volts
View Details
Shenzhen Topway Technology Co., Ltd.
Monitor Type
LCD Display
Color
Color
Screen Resolution
XGA (1024 x 768)
View Details