Visual Sound, Inc. 5.6" LCD monitor with audio and reverse image. VP-VLCD56PRO

Description
BTX Technologies, Inc. Marshall's VP-VLCD56PRO is a 5.6" color monitor with built-in speaker and reverse image function. The VP-VLCD56PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitoring applications. It is equipped with sound, color, contrast and brightness controls. This monitor also has an earphone plug for private sound monitoring. The mirror-image function on this unit makes it ideal for RV's or busses with a camera to view behind while backing up. Comes complete with built-in tilt stand, adapter cables and power supply. Display (Viewing Area): 5.6" (4.57"H ? 3.43"V) Resolution (Pixels): 960H x 234V Dot Pitch: 0.116mm x 0.348mm Brightness (in cd/m2): 250 cd/m2 System: NTSC Dimensions: 6.4"W x 5.3"H x 2.0"D Power Consumption: 12VDC, 600mA
Description
BTX Technologies, Inc. Marshall's VP-VLCD56PRO is a 5.6" color monitor with built-in speaker and reverse image function. The VP-VLCD56PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitoring applications. It is equipped with sound, color, contrast and brightness controls. This monitor also has an earphone plug for private sound monitoring. The mirror-image function on this unit makes it ideal for RV's or busses with a camera to view behind while backing up. Comes complete with built-in tilt stand, adapter cables and power supply. Display (Viewing Area): 5.6" (4.57"H ? 3.43"V) Resolution (Pixels): 960H x 234V Dot Pitch: 0.116mm x 0.348mm Brightness (in cd/m2): 250 cd/m2 System: NTSC Dimensions: 6.4"W x 5.3"H x 2.0"D Power Consumption: 12VDC, 600mA

Suppliers

Company
Product
Description
Supplier Links
5.6
Broomall, PA, USA
5.6" LCD monitor with audio and reverse image.
VP-VLCD56PRO
5.6" LCD monitor with audio and reverse image. VP-VLCD56PRO
BTX Technologies, Inc. Marshall's VP-VLCD56PRO is a 5.6" color monitor with built-in speaker and reverse image function. The VP-VLCD56PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitoring applications. It is equipped with sound, color, contrast and brightness controls. This monitor also has an earphone plug for private sound monitoring. The mirror-image function on this unit makes it ideal for RV's or busses with a camera to view behind while backing up. Comes complete with built-in tilt stand, adapter cables and power supply. Display (Viewing Area): 5.6" (4.57"H ? 3.43"V) Resolution (Pixels): 960H x 234V Dot Pitch: 0.116mm x 0.348mm Brightness (in cd/m2): 250 cd/m2 System: NTSC Dimensions: 6.4"W x 5.3"H x 2.0"D Power Consumption: 12VDC, 600mA

BTX Technologies, Inc.

  • Marshall's VP-VLCD56PRO is a 5.6" color monitor with built-in speaker and reverse image function. The VP-VLCD56PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitoring applications.
  • It is equipped with sound, color, contrast and brightness controls. This monitor also has an earphone plug for private sound monitoring. The mirror-image function on this unit makes it ideal for RV's or busses with a camera to view behind while backing up.
  • Comes complete with built-in tilt stand, adapter cables and power supply.
  • Display (Viewing Area): 5.6" (4.57"H ? 3.43"V)
  • Resolution (Pixels): 960H x 234V
  • Dot Pitch: 0.116mm x 0.348mm
  • Brightness (in cd/m2): 250 cd/m2
  • System: NTSC
  • Dimensions: 6.4"W x 5.3"H x 2.0"D
  • Power Consumption: 12VDC, 600mA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VP-VLCD56PRO
Product Name 5.6" LCD monitor with audio and reverse image.
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428542 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types Serial Interface; Ethernet
View Details
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details