Visual Sound, Inc. Direct Radiating Subwoofer VNET18 DR

Description
Tannoy/TGI North America, Inc. The VNET18 DR is perfect for applications in clubs, theatre and concert sound applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. A direct radiating subwoofer designed to partner VNET™ full range loudspeakers, the VNET18 DR is perfect for applications in clubs, theatre and concert sound applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. This loudspeaker is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range.The high power VNET18 DR uses one high efficiency 458mm (18.00") drive unit with a 100mm (4.00") voice coil. This is mounted in an immensely strong cabinet, available in either black or white, which is constructed from 18mm (5/8") multi-ply birch hardwood. This heavy-duty construction ensures it is designed to survive the punishment that speaker systems are subjected to on the road and in club installations.VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.
Description
Tannoy/TGI North America, Inc. The VNET18 DR is perfect for applications in clubs, theatre and concert sound applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. A direct radiating subwoofer designed to partner VNET™ full range loudspeakers, the VNET18 DR is perfect for applications in clubs, theatre and concert sound applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. This loudspeaker is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range.The high power VNET18 DR uses one high efficiency 458mm (18.00") drive unit with a 100mm (4.00") voice coil. This is mounted in an immensely strong cabinet, available in either black or white, which is constructed from 18mm (5/8") multi-ply birch hardwood. This heavy-duty construction ensures it is designed to survive the punishment that speaker systems are subjected to on the road and in club installations.VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.

Suppliers

Company
Product
Description
Supplier Links
Direct Radiating Subwoofer - VNET18 DR - Visual Sound, Inc.
Broomall, PA, USA
Direct Radiating Subwoofer
VNET18 DR
Direct Radiating Subwoofer VNET18 DR
Tannoy/TGI North America, Inc. The VNET18 DR is perfect for applications in clubs, theatre and concert sound applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. A direct radiating subwoofer designed to partner VNET™ full range loudspeakers, the VNET18 DR is perfect for applications in clubs, theatre and concert sound applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. This loudspeaker is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range.The high power VNET18 DR uses one high efficiency 458mm (18.00") drive unit with a 100mm (4.00") voice coil. This is mounted in an immensely strong cabinet, available in either black or white, which is constructed from 18mm (5/8") multi-ply birch hardwood. This heavy-duty construction ensures it is designed to survive the punishment that speaker systems are subjected to on the road and in club installations.VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.

Tannoy/TGI North America, Inc.

The VNET18 DR is perfect for applications in clubs, theatre and concert sound applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies.

A direct radiating subwoofer designed to partner VNET™ full range loudspeakers, the VNET18 DR is perfect for applications in clubs, theatre and concert sound applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. This loudspeaker is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range.The high power VNET18 DR uses one high efficiency 458mm (18.00") drive unit with a 100mm (4.00") voice coil. This is mounted in an immensely strong cabinet, available in either black or white, which is constructed from 18mm (5/8") multi-ply birch hardwood. This heavy-duty construction ensures it is designed to survive the punishment that speaker systems are subjected to on the road and in club installations.VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VNET18 DR
Product Name Direct Radiating Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
ESW-M8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 200 Hz
Weight 7573.70 g (267.20 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details