Visual Sound, Inc. Bandpass Subwoofer System VNET15 BP

Description
Tannoy/TGI North America, Inc. The active, DSP controlled and networkable VNET15 BP is a compact, versatile bandpass subwoofer system, designed to extend the low frequency response of Tannoy VNET™ Series loudspeakers. The active, DSP controlled and networkable VNET15 BP is a compact, versatile and extremely efficient bandpass subwoofer system, designed to extend the low frequency response of Tannoy VNET™ Series loudspeakers and increase system headroom and providing output levels normally associated with considerably larger enclosures. The Tannoy VNET15 BP consists of one high efficiency 380mm (15.00") with a 76mm (3.00") voice coil drive unit mounted in a compact and sturdy, black or white painted cabinet constructed from 15mm (5/8") multi-ply birch hardwood; robust enough to survive the punishment that speakers systems are subjected to on the road and in club installations.VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.
Description
Tannoy/TGI North America, Inc. The active, DSP controlled and networkable VNET15 BP is a compact, versatile bandpass subwoofer system, designed to extend the low frequency response of Tannoy VNET™ Series loudspeakers. The active, DSP controlled and networkable VNET15 BP is a compact, versatile and extremely efficient bandpass subwoofer system, designed to extend the low frequency response of Tannoy VNET™ Series loudspeakers and increase system headroom and providing output levels normally associated with considerably larger enclosures. The Tannoy VNET15 BP consists of one high efficiency 380mm (15.00") with a 76mm (3.00") voice coil drive unit mounted in a compact and sturdy, black or white painted cabinet constructed from 15mm (5/8") multi-ply birch hardwood; robust enough to survive the punishment that speakers systems are subjected to on the road and in club installations.VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.

Suppliers

Company
Product
Description
Supplier Links
Bandpass Subwoofer System - VNET15 BP - Visual Sound, Inc.
Broomall, PA, USA
Bandpass Subwoofer System
VNET15 BP
Bandpass Subwoofer System VNET15 BP
Tannoy/TGI North America, Inc. The active, DSP controlled and networkable VNET15 BP is a compact, versatile bandpass subwoofer system, designed to extend the low frequency response of Tannoy VNET™ Series loudspeakers. The active, DSP controlled and networkable VNET15 BP is a compact, versatile and extremely efficient bandpass subwoofer system, designed to extend the low frequency response of Tannoy VNET™ Series loudspeakers and increase system headroom and providing output levels normally associated with considerably larger enclosures. The Tannoy VNET15 BP consists of one high efficiency 380mm (15.00") with a 76mm (3.00") voice coil drive unit mounted in a compact and sturdy, black or white painted cabinet constructed from 15mm (5/8") multi-ply birch hardwood; robust enough to survive the punishment that speakers systems are subjected to on the road and in club installations.VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.

Tannoy/TGI North America, Inc.

The active, DSP controlled and networkable VNET15 BP is a compact, versatile bandpass subwoofer system, designed to extend the low frequency response of Tannoy VNET™ Series loudspeakers.

The active, DSP controlled and networkable VNET15 BP is a compact, versatile and extremely efficient bandpass subwoofer system, designed to extend the low frequency response of Tannoy VNET™ Series loudspeakers and increase system headroom and providing output levels normally associated with considerably larger enclosures. The Tannoy VNET15 BP consists of one high efficiency 380mm (15.00") with a 76mm (3.00") voice coil drive unit mounted in a compact and sturdy, black or white painted cabinet constructed from 15mm (5/8") multi-ply birch hardwood; robust enough to survive the punishment that speakers systems are subjected to on the road and in club installations.VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VNET15 BP
Product Name Bandpass Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4539007 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details