Visual Sound, Inc. Horn Loaded Subwoofer Enclosure VNET 215HL

Description
Tannoy/TGI North America, Inc. The horn loaded VNET 215HL has been engineered to complement the VQ and V-Series range of sound reinforcement loudspeakers and will also supplement any audio system requiring extremely high output levels. The VNET 215HL consists of twin 380mm (15.00"), high efficiency drive units producing 109dB/W, with a 100mm (4.00") voice coil and triple aluminum demodulating rings for ultra low distortion. The twin drivers are mounted in an immensely robust cabinet, available in either black or white, which is constructed from 18mm (5/8") multi-ply birch hardwood. Extending the frequency response of the system down to 40Hz makes the VNET 215HL ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications. This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range.
Description
Tannoy/TGI North America, Inc. The horn loaded VNET 215HL has been engineered to complement the VQ and V-Series range of sound reinforcement loudspeakers and will also supplement any audio system requiring extremely high output levels. The VNET 215HL consists of twin 380mm (15.00"), high efficiency drive units producing 109dB/W, with a 100mm (4.00") voice coil and triple aluminum demodulating rings for ultra low distortion. The twin drivers are mounted in an immensely robust cabinet, available in either black or white, which is constructed from 18mm (5/8") multi-ply birch hardwood. Extending the frequency response of the system down to 40Hz makes the VNET 215HL ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications. This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Horn Loaded Subwoofer Enclosure
VNET 215HL
Horn Loaded Subwoofer Enclosure VNET 215HL
Tannoy/TGI North America, Inc. The horn loaded VNET 215HL has been engineered to complement the VQ and V-Series range of sound reinforcement loudspeakers and will also supplement any audio system requiring extremely high output levels. The VNET 215HL consists of twin 380mm (15.00"), high efficiency drive units producing 109dB/W, with a 100mm (4.00") voice coil and triple aluminum demodulating rings for ultra low distortion. The twin drivers are mounted in an immensely robust cabinet, available in either black or white, which is constructed from 18mm (5/8") multi-ply birch hardwood. Extending the frequency response of the system down to 40Hz makes the VNET 215HL ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications. This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range.

Tannoy/TGI North America, Inc.

The horn loaded VNET 215HL has been engineered to complement the VQ and V-Series range of sound reinforcement loudspeakers and will also supplement any audio system requiring extremely high output levels.
The VNET 215HL consists of twin 380mm (15.00"), high efficiency drive units producing 109dB/W, with a 100mm (4.00") voice coil and triple aluminum demodulating rings for ultra low distortion. The twin drivers are mounted in an immensely robust cabinet, available in either black or white, which is constructed from 18mm (5/8") multi-ply birch hardwood.
Extending the frequency response of the system down to 40Hz makes the VNET 215HL ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications. This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VNET 215HL
Product Name Horn Loaded Subwoofer Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details