Visual Sound, Inc. V-Systems Loudspeaker System VM 15

Description
Dynacord The VM15 has been designed as 15"/2" 2- way floor monitor for active and passive use. Low-frequency range sound reproduction is taken care of by an Electro-Voice 15" speaker system - DL 15Y - which radiates into an optimally vented cabinet. A DH 7 driver that is mounted on a HP 66 Constant-Q Horn with a nominal dispersion angle of 60°x 60° represents the Hi-frequency range. The acoustic crossover frequency from Low to Hi range is 3 kHz. The slope of the integrated frequency crossover is 12 dB / octave (Butterworth). The connection board offers NL 4 MPR Speakon- type connectors. The pin-assignment in passive mode is 1+ / 1-. Switching from passive to active 2-way operation is performed via two slider switches that are located on the connection board. In this configuration, the low-frequency audio signal is fed via the pins 1+ / 1- to the 15" speaker system and via the pins 2+ / 2- the high-frequency signal controls the 2" driver. In either operation mode, thermal breakers or halogen lamps provide secure protection against critical output levels and short-term thermal overload. Suitable for driving the VM-15 are S or L-Series power amplifiers as well as their combination with a DSP244 for active operation. Used together with an appropriate equalizer module (Xm15 for passive and XM15 Lo and Xm15 Hi for active operation), the power amps of the modular X-Amps Series - e.g. the X 1202 - are especially recommended to be used to drive the VM-15. The enclosure of the VM15 is made of 18 mm birch multi-plywood.
Description
Dynacord The VM15 has been designed as 15"/2" 2- way floor monitor for active and passive use. Low-frequency range sound reproduction is taken care of by an Electro-Voice 15" speaker system - DL 15Y - which radiates into an optimally vented cabinet. A DH 7 driver that is mounted on a HP 66 Constant-Q Horn with a nominal dispersion angle of 60°x 60° represents the Hi-frequency range. The acoustic crossover frequency from Low to Hi range is 3 kHz. The slope of the integrated frequency crossover is 12 dB / octave (Butterworth). The connection board offers NL 4 MPR Speakon- type connectors. The pin-assignment in passive mode is 1+ / 1-. Switching from passive to active 2-way operation is performed via two slider switches that are located on the connection board. In this configuration, the low-frequency audio signal is fed via the pins 1+ / 1- to the 15" speaker system and via the pins 2+ / 2- the high-frequency signal controls the 2" driver. In either operation mode, thermal breakers or halogen lamps provide secure protection against critical output levels and short-term thermal overload. Suitable for driving the VM-15 are S or L-Series power amplifiers as well as their combination with a DSP244 for active operation. Used together with an appropriate equalizer module (Xm15 for passive and XM15 Lo and Xm15 Hi for active operation), the power amps of the modular X-Amps Series - e.g. the X 1202 - are especially recommended to be used to drive the VM-15. The enclosure of the VM15 is made of 18 mm birch multi-plywood.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
V-Systems Loudspeaker System
VM 15
V-Systems Loudspeaker System VM 15
Dynacord The VM15 has been designed as 15"/2" 2- way floor monitor for active and passive use. Low-frequency range sound reproduction is taken care of by an Electro-Voice 15" speaker system - DL 15Y - which radiates into an optimally vented cabinet. A DH 7 driver that is mounted on a HP 66 Constant-Q Horn with a nominal dispersion angle of 60°x 60° represents the Hi-frequency range. The acoustic crossover frequency from Low to Hi range is 3 kHz. The slope of the integrated frequency crossover is 12 dB / octave (Butterworth). The connection board offers NL 4 MPR Speakon- type connectors. The pin-assignment in passive mode is 1+ / 1-. Switching from passive to active 2-way operation is performed via two slider switches that are located on the connection board. In this configuration, the low-frequency audio signal is fed via the pins 1+ / 1- to the 15" speaker system and via the pins 2+ / 2- the high-frequency signal controls the 2" driver. In either operation mode, thermal breakers or halogen lamps provide secure protection against critical output levels and short-term thermal overload. Suitable for driving the VM-15 are S or L-Series power amplifiers as well as their combination with a DSP244 for active operation. Used together with an appropriate equalizer module (Xm15 for passive and XM15 Lo and Xm15 Hi for active operation), the power amps of the modular X-Amps Series - e.g. the X 1202 - are especially recommended to be used to drive the VM-15. The enclosure of the VM15 is made of 18 mm birch multi-plywood.

Dynacord

The VM15 has been designed as 15"/2" 2- way floor monitor for active and passive use. Low-frequency range sound reproduction is taken care of by an Electro-Voice 15" speaker system - DL 15Y - which radiates into an optimally vented cabinet. A DH 7 driver that is mounted on a HP 66 Constant-Q Horn with a nominal dispersion angle of 60°x 60° represents the Hi-frequency range. The acoustic crossover frequency from Low to Hi range is 3 kHz. The slope of the integrated frequency crossover is 12 dB / octave (Butterworth). The connection board offers NL 4 MPR Speakon- type connectors. The pin-assignment in passive mode is 1+ / 1-. Switching from passive to active 2-way operation is performed via two slider switches that are located on the connection board. In this configuration, the low-frequency audio signal is fed via the pins 1+ / 1- to the 15" speaker system and via the pins 2+ / 2- the high-frequency signal controls the 2" driver. In either operation mode, thermal breakers or halogen lamps provide secure protection against critical output levels and short-term thermal overload. Suitable for driving the VM-15 are S or L-Series power amplifiers as well as their combination with a DSP244 for active operation. Used together with an appropriate equalizer module (Xm15 for passive and XM15 Lo and Xm15 Hi for active operation), the power amps of the modular X-Amps Series - e.g. the X 1202 - are especially recommended to be used to drive the VM-15. The enclosure of the VM15 is made of 18 mm birch multi-plywood.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VM 15
Product Name V-Systems Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
CF-50 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details