Visual Sound, Inc. Dual 8" bandpass micro subwoofer VLF208

Description
Community Professional Loudspeakers The VLF208 is a dual 8-inch, no-grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. With a response down to 75 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in pairs as a steered bass array, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. Steered array brackets will be available to support arrays of each cabinet type or combinations of cabinets, including wall/ceiling mounts (VLF-SAB). The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket (VLF-Y208).
Description
Community Professional Loudspeakers The VLF208 is a dual 8-inch, no-grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. With a response down to 75 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in pairs as a steered bass array, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. Steered array brackets will be available to support arrays of each cabinet type or combinations of cabinets, including wall/ceiling mounts (VLF-SAB). The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket (VLF-Y208).

Suppliers

Company
Product
Description
Supplier Links
Dual 8
Broomall, PA, USA
Dual 8" bandpass micro subwoofer
VLF208
Dual 8" bandpass micro subwoofer VLF208
Community Professional Loudspeakers The VLF208 is a dual 8-inch, no-grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. With a response down to 75 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in pairs as a steered bass array, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. Steered array brackets will be available to support arrays of each cabinet type or combinations of cabinets, including wall/ceiling mounts (VLF-SAB). The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket (VLF-Y208).

Community Professional Loudspeakers

The VLF208 is a dual 8-inch, no-grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. With a response down to 75 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in pairs as a steered bass array, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. Steered array brackets will be available to support arrays of each cabinet type or combinations of cabinets, including wall/ceiling mounts (VLF-SAB). The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket (VLF-Y208).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLF208
Product Name Dual 8" bandpass micro subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
V-Mini-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details