Visual Sound, Inc. Single 15-inch subwoofer system VLF115

Description
Community Professional Loudspeakers The VLF-Series VLF115 is a versatile, high performance subwoofer designed to complement Community's front-of- house loudspeaker systems. Handling 1500W program, the VLF115 has a slim profile and clean, modern appearance. Extensive internal bracing minimizes cabinet vibrations and resonances, while the low velocity port design eliminates air noise through the grille. The VLF115 offers impressive, powerful bass with a half-space sensitivity of 98 dB, a frequency response of 40 Hz to 200 Hz (&plusm;4 dB) and a -3dB point at 40 Hz. It is available in portable and installation versions, each with appropriate mounting and hardware. With four M10 hang points on the top, bottom and sides of the cabinet, the loudspeaker can be used in horizontal or vertical configuration. The included rubber feet can also be screwed into the four hang points on any side. Black, white and unfinished versions are available as standard and custom colors are available as a configure-to-order option.
Description
Community Professional Loudspeakers The VLF-Series VLF115 is a versatile, high performance subwoofer designed to complement Community's front-of- house loudspeaker systems. Handling 1500W program, the VLF115 has a slim profile and clean, modern appearance. Extensive internal bracing minimizes cabinet vibrations and resonances, while the low velocity port design eliminates air noise through the grille. The VLF115 offers impressive, powerful bass with a half-space sensitivity of 98 dB, a frequency response of 40 Hz to 200 Hz (&plusm;4 dB) and a -3dB point at 40 Hz. It is available in portable and installation versions, each with appropriate mounting and hardware. With four M10 hang points on the top, bottom and sides of the cabinet, the loudspeaker can be used in horizontal or vertical configuration. The included rubber feet can also be screwed into the four hang points on any side. Black, white and unfinished versions are available as standard and custom colors are available as a configure-to-order option.

Suppliers

Company
Product
Description
Supplier Links
Single 15-inch subwoofer system - VLF115 - Visual Sound, Inc.
Broomall, PA, USA
Single 15-inch subwoofer system
VLF115
Single 15-inch subwoofer system VLF115
Community Professional Loudspeakers The VLF-Series VLF115 is a versatile, high performance subwoofer designed to complement Community's front-of- house loudspeaker systems. Handling 1500W program, the VLF115 has a slim profile and clean, modern appearance. Extensive internal bracing minimizes cabinet vibrations and resonances, while the low velocity port design eliminates air noise through the grille. The VLF115 offers impressive, powerful bass with a half-space sensitivity of 98 dB, a frequency response of 40 Hz to 200 Hz (&plusm;4 dB) and a -3dB point at 40 Hz. It is available in portable and installation versions, each with appropriate mounting and hardware. With four M10 hang points on the top, bottom and sides of the cabinet, the loudspeaker can be used in horizontal or vertical configuration. The included rubber feet can also be screwed into the four hang points on any side. Black, white and unfinished versions are available as standard and custom colors are available as a configure-to-order option.

Community Professional Loudspeakers

The VLF-Series VLF115 is a versatile, high performance subwoofer designed to complement Community's front-of- house loudspeaker systems. Handling 1500W program, the VLF115 has a slim profile and clean, modern appearance. Extensive internal bracing minimizes cabinet vibrations and resonances, while the low velocity port design eliminates air noise through the grille. The VLF115 offers impressive, powerful bass with a half-space sensitivity of 98 dB, a frequency response of 40 Hz to 200 Hz (&plusm;4 dB) and a -3dB point at 40 Hz. It is available in portable and installation versions, each with appropriate mounting and hardware. With four M10 hang points on the top, bottom and sides of the cabinet, the loudspeaker can be used in horizontal or vertical configuration. The included rubber feet can also be screwed into the four hang points on any side. Black, white and unfinished versions are available as standard and custom colors are available as a configure-to-order option.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLF115
Product Name Single 15-inch subwoofer system
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1331 ohms
Sensitivity 124 dB
Size 0.31 inch (8 mm)
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details