Visual Sound, Inc. Caster Transport dolly for VLF115-BP VLF115-Dolly

Description
Community Professional Loudspeakers Caster Transport dolly for VLF115-BP, black finish
Description
Community Professional Loudspeakers Caster Transport dolly for VLF115-BP, black finish

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Caster Transport dolly for VLF115-BP
VLF115-Dolly
Caster Transport dolly for VLF115-BP VLF115-Dolly
Community Professional Loudspeakers Caster Transport dolly for VLF115-BP, black finish

Community Professional Loudspeakers

Caster Transport dolly for VLF115-BP, black finish

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLF115-Dolly
Product Name Caster Transport dolly for VLF115-BP
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 273 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details