Visual Sound, Inc. 22-Inch Widescreen LED LCD Display with 118% NTSC Color VLED221wm

Description
ViewSonic Corp. Astounding color and precision. ViewSonic's 22" VLED221wm widescreen LCD features a mercury-free LED backlight that requires less power than a standard 22" LCD but produces more brilliant color and crystal-clear images. 118% OptiColor™ NTSC Technology and Super-HD 1680x1050 resolution deliver precision color rendition, while the 16:10 widescreen panel allows users to work in two documents or applications side-by-side. Unmatched 12000:1 Dynamic Contrast Ratio (typ) further supports the VLED221wm's excellent front-of-screen performance with the blackest blacks and whitest whites. OptiSync® digital and analog inputs and integrated speakers expand this display's multimedia versatility. Gamers, financial professionals, graphic designers and home office users will love the performance and style of the VLED221wm
Description
ViewSonic Corp. Astounding color and precision. ViewSonic's 22" VLED221wm widescreen LCD features a mercury-free LED backlight that requires less power than a standard 22" LCD but produces more brilliant color and crystal-clear images. 118% OptiColor™ NTSC Technology and Super-HD 1680x1050 resolution deliver precision color rendition, while the 16:10 widescreen panel allows users to work in two documents or applications side-by-side. Unmatched 12000:1 Dynamic Contrast Ratio (typ) further supports the VLED221wm's excellent front-of-screen performance with the blackest blacks and whitest whites. OptiSync® digital and analog inputs and integrated speakers expand this display's multimedia versatility. Gamers, financial professionals, graphic designers and home office users will love the performance and style of the VLED221wm

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
22-Inch Widescreen LED LCD Display with 118% NTSC Color
VLED221wm
22-Inch Widescreen LED LCD Display with 118% NTSC Color VLED221wm
ViewSonic Corp. Astounding color and precision. ViewSonic's 22" VLED221wm widescreen LCD features a mercury-free LED backlight that requires less power than a standard 22" LCD but produces more brilliant color and crystal-clear images. 118% OptiColor™ NTSC Technology and Super-HD 1680x1050 resolution deliver precision color rendition, while the 16:10 widescreen panel allows users to work in two documents or applications side-by-side. Unmatched 12000:1 Dynamic Contrast Ratio (typ) further supports the VLED221wm's excellent front-of-screen performance with the blackest blacks and whitest whites. OptiSync® digital and analog inputs and integrated speakers expand this display's multimedia versatility. Gamers, financial professionals, graphic designers and home office users will love the performance and style of the VLED221wm

ViewSonic Corp.

Astounding color and precision. ViewSonic's 22" VLED221wm widescreen LCD features a mercury-free LED backlight that requires less power than a standard 22" LCD but produces more brilliant color and crystal-clear images. 118% OptiColor™ NTSC Technology and Super-HD 1680x1050 resolution deliver precision color rendition, while the 16:10 widescreen panel allows users to work in two documents or applications side-by-side. Unmatched 12000:1 Dynamic Contrast Ratio (typ) further supports the VLED221wm's excellent front-of-screen performance with the blackest blacks and whitest whites. OptiSync® digital and analog inputs and integrated speakers expand this display's multimedia versatility. Gamers, financial professionals, graphic designers and home office users will love the performance and style of the VLED221wm

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VLED221wm
Product Name 22-Inch Widescreen LED LCD Display with 118% NTSC Color
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details