Visual Sound, Inc. High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 60° Horizontal Dispersion VLA601H

Description
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.
Description
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.

Suppliers

Company
Product
Description
Supplier Links
High Output Three-Way Full Range Loudspeaker with 2 x 15
Broomall, PA, USA
High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 60° Horizontal Dispersion
VLA601H
High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 60° Horizontal Dispersion VLA601H
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.

JBL Professional

The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship.

  • Line array module optimized for permanent install applications.
  • High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers.
  • Advanced technology component transducers for low weight and high output.
  • Comprehensive rigging points for creating a line array configuration.
  • Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLA601H
Product Name High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 60° Horizontal Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 890 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 8 Ω) - 8W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details