Visual Sound, Inc. High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 30° Horizontal Dispersion VLA301H

Description
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.
Description
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.

Suppliers

Company
Product
Description
Supplier Links
High Output Three-Way Full Range Loudspeaker with 2 x 15
Broomall, PA, USA
High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 30° Horizontal Dispersion
VLA301H
High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 30° Horizontal Dispersion VLA301H
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.

JBL Professional

The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship.

  • Line array module optimized for permanent install applications.
  • High output version featuring 6 HF drivers, 4 MF drivers, & 2 LF drivers.
  • Advanced technology component transducers for low weight and high output.
  • Comprehensive rigging points for creating a line array configuration.
  • Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLA301H
Product Name High Output Three-Way Full Range Loudspeaker with 2 x 15" LF, 4 x 8" MF, 6 x 1.5" exit HF 30° Horizontal Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
EAS-6C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details