Visual Sound, Inc. VariLine Loudspeaker VL 122

Description
Dynacord Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands. The DYNACORD VL 122 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL122 is ideally suited to be used in most demanding applications. The VL122 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies the rugged DND 12350 Transducer is used. High frequencies are radiated from a rotatable 90°*45° CAD optimized constant directivity horn equipped with an Electro-Voice ND6 1.4" driver. The VL122 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations.
Description
Dynacord Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands. The DYNACORD VL 122 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL122 is ideally suited to be used in most demanding applications. The VL122 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies the rugged DND 12350 Transducer is used. High frequencies are radiated from a rotatable 90°*45° CAD optimized constant directivity horn equipped with an Electro-Voice ND6 1.4" driver. The VL122 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations.

Suppliers

Company
Product
Description
Supplier Links
VariLine Loudspeaker - VL 122 - Visual Sound, Inc.
Broomall, PA, USA
VariLine Loudspeaker
VL 122
VariLine Loudspeaker VL 122
Dynacord Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands. The DYNACORD VL 122 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL122 is ideally suited to be used in most demanding applications. The VL122 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies the rugged DND 12350 Transducer is used. High frequencies are radiated from a rotatable 90°*45° CAD optimized constant directivity horn equipped with an Electro-Voice ND6 1.4" driver. The VL122 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations.

Dynacord

Today's sound reinforcement and public address applications require equipment that guarantee exceptional sound quality for a large variety of different events. Multi-functionality is a must in order to be able to react on-site to varying customer demands.
The DYNACORD VL 122 2-way full-range cabinet has been optimized acoustically and mechanically for multi-functional applications. With a variety of mounting accessories and decent cosmetics the VL122 is ideally suited to be used in most demanding applications.
The VL122 is manufactured from birch plywood and therefore extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies the rugged DND 12350 Transducer is used. High frequencies are radiated from a rotatable 90°*45° CAD optimized constant directivity horn equipped with an Electro-Voice ND6 1.4" driver. The VL122 can be used in passive full-range mode and can be switched from the outside to 'biamped' operation. Linear-Phase FIR factory presets for the IRIS-Net RCM-26 module and factory presets for regular digital speaker controllers, e.g. DSP244 are available. EASE and Ulysses data allow fast and precise simulations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VL 122
Product Name VariLine Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details