Visual Sound, Inc. Bushman Torpedo Mic VHM-7

Description
Nady Systems, Inc. - Pro Audio Designed for harmonica, the VHM-7 also serves as a great vocal mic. Its cardioid pattern dynamic cartridge has been expressly tailored for producing thick, fat tone. Designed for harmonica, the VHM-7 also serves as a great vocal mic. Its cardioid pattern dynamic cartridge has been expressly tailored for producing thick, fat tone while holding cupped - with enough "filthy" tone to satisfy even the most discriminating blues harp players. And open air, uncupped use produces extremely smooth, clean vocal audio. The VHM-7 allows singing harp players the convenience of singing and playing through the same mic with great sound throughout. This mic is also a top performer for either application alone, and can be used with its own amp or plugged into the PA.. *Unique, chromed aerospace casing with stylish retro look and distinctive proprietary fluted design for versatility in shaping wah-wah sounds and altering tone while virtually eliminating feedback. It?s bullet-proof tough and ultra comfortable in the hand.. *Engraved model number and supplied special chromed mic clip complements the appearance of what is already one of the most attractive mics on the market. This mic sounds and looks great - a perfect way to augment your overall performance and presentation.
Description
Nady Systems, Inc. - Pro Audio Designed for harmonica, the VHM-7 also serves as a great vocal mic. Its cardioid pattern dynamic cartridge has been expressly tailored for producing thick, fat tone. Designed for harmonica, the VHM-7 also serves as a great vocal mic. Its cardioid pattern dynamic cartridge has been expressly tailored for producing thick, fat tone while holding cupped - with enough "filthy" tone to satisfy even the most discriminating blues harp players. And open air, uncupped use produces extremely smooth, clean vocal audio. The VHM-7 allows singing harp players the convenience of singing and playing through the same mic with great sound throughout. This mic is also a top performer for either application alone, and can be used with its own amp or plugged into the PA.. *Unique, chromed aerospace casing with stylish retro look and distinctive proprietary fluted design for versatility in shaping wah-wah sounds and altering tone while virtually eliminating feedback. It?s bullet-proof tough and ultra comfortable in the hand.. *Engraved model number and supplied special chromed mic clip complements the appearance of what is already one of the most attractive mics on the market. This mic sounds and looks great - a perfect way to augment your overall performance and presentation.

Suppliers

Company
Product
Description
Supplier Links
Bushman Torpedo Mic - VHM-7 - Visual Sound, Inc.
Broomall, PA, USA
Bushman Torpedo Mic
VHM-7
Bushman Torpedo Mic VHM-7
Nady Systems, Inc. - Pro Audio Designed for harmonica, the VHM-7 also serves as a great vocal mic. Its cardioid pattern dynamic cartridge has been expressly tailored for producing thick, fat tone. Designed for harmonica, the VHM-7 also serves as a great vocal mic. Its cardioid pattern dynamic cartridge has been expressly tailored for producing thick, fat tone while holding cupped - with enough "filthy" tone to satisfy even the most discriminating blues harp players. And open air, uncupped use produces extremely smooth, clean vocal audio. The VHM-7 allows singing harp players the convenience of singing and playing through the same mic with great sound throughout. This mic is also a top performer for either application alone, and can be used with its own amp or plugged into the PA.. *Unique, chromed aerospace casing with stylish retro look and distinctive proprietary fluted design for versatility in shaping wah-wah sounds and altering tone while virtually eliminating feedback. It?s bullet-proof tough and ultra comfortable in the hand.. *Engraved model number and supplied special chromed mic clip complements the appearance of what is already one of the most attractive mics on the market. This mic sounds and looks great - a perfect way to augment your overall performance and presentation.

Nady Systems, Inc. - Pro Audio

Designed for harmonica, the VHM-7 also serves as a great vocal mic. Its cardioid pattern dynamic cartridge has been expressly tailored for producing thick, fat tone.

Designed for harmonica, the VHM-7 also serves as a great vocal mic. Its cardioid pattern dynamic cartridge has been expressly tailored for producing thick, fat tone while holding cupped - with enough "filthy" tone to satisfy even the most discriminating blues harp players. And open air, uncupped use produces extremely smooth, clean vocal audio. The VHM-7 allows singing harp players the convenience of singing and playing through the same mic with great sound throughout. This mic is also a top performer for either application alone, and can be used with its own amp or plugged into the PA.. *Unique, chromed aerospace casing with stylish retro look and distinctive proprietary fluted design for versatility in shaping wah-wah sounds and altering tone while virtually eliminating feedback. It?s bullet-proof tough and ultra comfortable in the hand.. *Engraved model number and supplied special chromed mic clip complements the appearance of what is already one of the most attractive mics on the market. This mic sounds and looks great - a perfect way to augment your overall performance and presentation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number VHM-7
Product Name Bushman Torpedo Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details