Visual Sound, Inc. VGA Cable, DE15 to Same, 15 ft VGA-515

Description
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 15 ft
Description
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 15 ft

Suppliers

Company
Product
Description
Supplier Links
VGA Cable, DE15 to Same, 15 ft - VGA-515 - Visual Sound, Inc.
Broomall, PA, USA
VGA Cable, DE15 to Same, 15 ft
VGA-515
VGA Cable, DE15 to Same, 15 ft VGA-515
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 15 ft

Hosa Technology, Inc.

This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards

• OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations

  • Connector(s): DE15 to Same
  • Length: 15 ft
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number VGA-515
Product Name VGA Cable, DE15 to Same, 15 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers