Visual Sound, Inc. 17-Inch Digital Media Graphics Series LCD Display VG730m

Description
ViewSonic Corp. The ViewSonic® 17" VG730m offers a feature-rich, price-performance solution for today's business applications with mixed data, audio, graphics and video content. It's equipped with features not normally offered in value-positioned displays. With its FAST 8MS VIDEO RESPONSE, the VG730m provides ULTRA-SMOOTH STREAMING VIDEO and scrolling text. OptiSync® analog and digital inputs ensure seamless compatibility with the installed base of VGA-output sources as well as pure digital DVI connectivity. Advanced ergonomic functions such as HEIGHT ADJUST AND SWIVEL ALLOW FOR ERGONOMIC FLEXIBILITY. Integrated stereo speakers provide a rich, uncluttered multimedia experience. For a no-compromise display solution on a strict business budget, choose the endless possibilities of the VG730m.
Description
ViewSonic Corp. The ViewSonic® 17" VG730m offers a feature-rich, price-performance solution for today's business applications with mixed data, audio, graphics and video content. It's equipped with features not normally offered in value-positioned displays. With its FAST 8MS VIDEO RESPONSE, the VG730m provides ULTRA-SMOOTH STREAMING VIDEO and scrolling text. OptiSync® analog and digital inputs ensure seamless compatibility with the installed base of VGA-output sources as well as pure digital DVI connectivity. Advanced ergonomic functions such as HEIGHT ADJUST AND SWIVEL ALLOW FOR ERGONOMIC FLEXIBILITY. Integrated stereo speakers provide a rich, uncluttered multimedia experience. For a no-compromise display solution on a strict business budget, choose the endless possibilities of the VG730m.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
17-Inch Digital Media Graphics Series LCD Display
VG730m
17-Inch Digital Media Graphics Series LCD Display VG730m
ViewSonic Corp. The ViewSonic® 17" VG730m offers a feature-rich, price-performance solution for today's business applications with mixed data, audio, graphics and video content. It's equipped with features not normally offered in value-positioned displays. With its FAST 8MS VIDEO RESPONSE, the VG730m provides ULTRA-SMOOTH STREAMING VIDEO and scrolling text. OptiSync® analog and digital inputs ensure seamless compatibility with the installed base of VGA-output sources as well as pure digital DVI connectivity. Advanced ergonomic functions such as HEIGHT ADJUST AND SWIVEL ALLOW FOR ERGONOMIC FLEXIBILITY. Integrated stereo speakers provide a rich, uncluttered multimedia experience. For a no-compromise display solution on a strict business budget, choose the endless possibilities of the VG730m.

ViewSonic Corp.

The ViewSonic® 17" VG730m offers a feature-rich, price-performance solution for today's business applications with mixed data, audio, graphics and video content. It's equipped with features not normally offered in value-positioned displays. With its FAST 8MS VIDEO RESPONSE, the VG730m provides ULTRA-SMOOTH STREAMING VIDEO and scrolling text. OptiSync® analog and digital inputs ensure seamless compatibility with the installed base of VGA-output sources as well as pure digital DVI connectivity. Advanced ergonomic functions such as HEIGHT ADJUST AND SWIVEL ALLOW FOR ERGONOMIC FLEXIBILITY. Integrated stereo speakers provide a rich, uncluttered multimedia experience. For a no-compromise display solution on a strict business budget, choose the endless possibilities of the VG730m.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VG730m
Product Name 17-Inch Digital Media Graphics Series LCD Display
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details