Visual Sound, Inc. Versarray™ 218 Subwoofer Versarray 218

Description
Peavey Electronics An incredible 4,800-watt program rating is made possible by Kevlar®-impregnated cones that increase strength and minimize distortion, as well as polymide-impregnated fiberglass formers, die-cast aluminum frames and 4-inch diameter edge-wound voice coils with solderless, diffusion-welded OFHC copper leads. The Versarray 218 also features the Peavey UniVent™ venting system (U.S. Patent #6,549,637), which uses an exclusive process to literally pump cool outside air through the enclosure, maintaining cool operating temperatures, increasing reliability and reducing power compression under heavy continuous-drive conditions. With premium 13-ply Baltic birch construction, a durable acrylic polyurethane finish and a 16-gauge, powder-coated perforated metal grille, the Versarray 218 is built to endure years of heavy use, and tilt-back 4" casters allow easy transport and setup along the way. Input connections are made via two 4-pin Neutrik® jacks in parallel, or an 8-pin Neutrik with a 4-pin Neutrik thru jack for bi-amping. An optional bolt-on Ground Stack Kit allows users to mount up to three Versarray 112 enclosures with full articulation.
Description
Peavey Electronics An incredible 4,800-watt program rating is made possible by Kevlar®-impregnated cones that increase strength and minimize distortion, as well as polymide-impregnated fiberglass formers, die-cast aluminum frames and 4-inch diameter edge-wound voice coils with solderless, diffusion-welded OFHC copper leads. The Versarray 218 also features the Peavey UniVent™ venting system (U.S. Patent #6,549,637), which uses an exclusive process to literally pump cool outside air through the enclosure, maintaining cool operating temperatures, increasing reliability and reducing power compression under heavy continuous-drive conditions. With premium 13-ply Baltic birch construction, a durable acrylic polyurethane finish and a 16-gauge, powder-coated perforated metal grille, the Versarray 218 is built to endure years of heavy use, and tilt-back 4" casters allow easy transport and setup along the way. Input connections are made via two 4-pin Neutrik® jacks in parallel, or an 8-pin Neutrik with a 4-pin Neutrik thru jack for bi-amping. An optional bolt-on Ground Stack Kit allows users to mount up to three Versarray 112 enclosures with full articulation.

Suppliers

Company
Product
Description
Supplier Links
Versarray™ 218 Subwoofer - Versarray 218 - Visual Sound, Inc.
Broomall, PA, USA
Versarray™ 218 Subwoofer
Versarray 218
Versarray™ 218 Subwoofer Versarray 218
Peavey Electronics An incredible 4,800-watt program rating is made possible by Kevlar®-impregnated cones that increase strength and minimize distortion, as well as polymide-impregnated fiberglass formers, die-cast aluminum frames and 4-inch diameter edge-wound voice coils with solderless, diffusion-welded OFHC copper leads. The Versarray 218 also features the Peavey UniVent™ venting system (U.S. Patent #6,549,637), which uses an exclusive process to literally pump cool outside air through the enclosure, maintaining cool operating temperatures, increasing reliability and reducing power compression under heavy continuous-drive conditions. With premium 13-ply Baltic birch construction, a durable acrylic polyurethane finish and a 16-gauge, powder-coated perforated metal grille, the Versarray 218 is built to endure years of heavy use, and tilt-back 4" casters allow easy transport and setup along the way. Input connections are made via two 4-pin Neutrik® jacks in parallel, or an 8-pin Neutrik with a 4-pin Neutrik thru jack for bi-amping. An optional bolt-on Ground Stack Kit allows users to mount up to three Versarray 112 enclosures with full articulation.

Peavey Electronics

An incredible 4,800-watt program rating is made possible by Kevlar®-impregnated cones that increase strength and minimize distortion, as well as polymide-impregnated fiberglass formers, die-cast aluminum frames and 4-inch diameter edge-wound voice coils with solderless, diffusion-welded OFHC copper leads. The Versarray 218 also features the Peavey UniVent™ venting system (U.S. Patent #6,549,637), which uses an exclusive process to literally pump cool outside air through the enclosure, maintaining cool operating temperatures, increasing reliability and reducing power compression under heavy continuous-drive conditions. With premium 13-ply Baltic birch construction, a durable acrylic polyurethane finish and a 16-gauge, powder-coated perforated metal grille, the Versarray 218 is built to endure years of heavy use, and tilt-back 4" casters allow easy transport and setup along the way. Input connections are made via two 4-pin Neutrik® jacks in parallel, or an 8-pin Neutrik with a 4-pin Neutrik thru jack for bi-amping. An optional bolt-on Ground Stack Kit allows users to mount up to three Versarray 112 enclosures with full articulation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Versarray 218
Product Name Versarray™ 218 Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details