Visual Sound, Inc. Three-way, full-range, vented bass, trapezoidal enclosure 60 x 40 pattern horn VERIS 35-64

Description
Community Professional Loudspeakers The VERIS 3564 is a three-way full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high-frequency drivers, the 3564 provides improved pattern control over two-way designs. Extremely powerful with exceptionally low distortion, the VERIS 3564 is ideal for applications such as worship services, clubs, performing arts centers and other demanding work. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device.
Description
Community Professional Loudspeakers The VERIS 3564 is a three-way full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high-frequency drivers, the 3564 provides improved pattern control over two-way designs. Extremely powerful with exceptionally low distortion, the VERIS 3564 is ideal for applications such as worship services, clubs, performing arts centers and other demanding work. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device.

Suppliers

Company
Product
Description
Supplier Links
Three-way, full-range, vented bass, trapezoidal enclosure 60 x 40 pattern horn - VERIS 35-64 - Visual Sound, Inc.
Broomall, PA, USA
Three-way, full-range, vented bass, trapezoidal enclosure 60 x 40 pattern horn
VERIS 35-64
Three-way, full-range, vented bass, trapezoidal enclosure 60 x 40 pattern horn VERIS 35-64
Community Professional Loudspeakers The VERIS 3564 is a three-way full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high-frequency drivers, the 3564 provides improved pattern control over two-way designs. Extremely powerful with exceptionally low distortion, the VERIS 3564 is ideal for applications such as worship services, clubs, performing arts centers and other demanding work. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device.

Community Professional Loudspeakers

The VERIS 3564 is a three-way full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high-frequency drivers, the 3564 provides improved pattern control over two-way designs.

Extremely powerful with exceptionally low distortion, the VERIS 3564 is ideal for applications such as worship services, clubs, performing arts centers and other demanding work. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VERIS 35-64
Product Name Three-way, full-range, vented bass, trapezoidal enclosure 60 x 40 pattern horn
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 52154.20 g (1840.00 oz)
Application Automotive
View Details