Visual Sound, Inc. Two-way, full-range, vented bass trapezoidal, dual cone drivers. Optional 70V/100V autoformer. VERIS 26

Description
Community Professional Loudspeakers The VERIS 26 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paird with a subwoofer such as the VERIS 210S, a VERIS 26 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems the VERIS 26 is an excellent choice for ancilliary delay applications. The VERIS 26 may be mounted to a wall or ceiling surface with a yoke bracket (included). Available in Black or White. Optional 70V/100V autoformer. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer
Description
Community Professional Loudspeakers The VERIS 26 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paird with a subwoofer such as the VERIS 210S, a VERIS 26 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems the VERIS 26 is an excellent choice for ancilliary delay applications. The VERIS 26 may be mounted to a wall or ceiling surface with a yoke bracket (included). Available in Black or White. Optional 70V/100V autoformer. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, vented bass trapezoidal, dual cone drivers. Optional 70V/100V autoformer. - VERIS 26 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, vented bass trapezoidal, dual cone drivers. Optional 70V/100V autoformer.
VERIS 26
Two-way, full-range, vented bass trapezoidal, dual cone drivers. Optional 70V/100V autoformer. VERIS 26
Community Professional Loudspeakers The VERIS 26 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paird with a subwoofer such as the VERIS 210S, a VERIS 26 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems the VERIS 26 is an excellent choice for ancilliary delay applications. The VERIS 26 may be mounted to a wall or ceiling surface with a yoke bracket (included). Available in Black or White. Optional 70V/100V autoformer. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer

Community Professional Loudspeakers

The VERIS 26 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paird with a subwoofer such as the VERIS 210S, a VERIS 26 system will produce high-fidelity, broad spectrum sound.

In addition to distributed systems the VERIS 26 is an excellent choice for ancilliary delay applications. The VERIS 26 may be mounted to a wall or ceiling surface with a yoke bracket (included). Available in Black or White. Optional 70V/100V autoformer.

  • • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VERIS 26
Product Name Two-way, full-range, vented bass trapezoidal, dual cone drivers. Optional 70V/100V autoformer.
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Column Line Source - ENT-LF - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details