Visual Sound, Inc. Two-way, full-range, vented bass, trapezoidal enclosure VERIS 15-96

Description
Community Professional Loudspeakers The VERIS 1596 is a two-way, full-range loudspeaker system suitable for use in a wide sprectrum of fixed installations. The 90x60 pattern makes it useful for applications requiring a wide angle of controlled coverage. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device. Black or white finish available. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology
Description
Community Professional Loudspeakers The VERIS 1596 is a two-way, full-range loudspeaker system suitable for use in a wide sprectrum of fixed installations. The 90x60 pattern makes it useful for applications requiring a wide angle of controlled coverage. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device. Black or white finish available. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, vented bass, trapezoidal enclosure - VERIS 15-96 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, vented bass, trapezoidal enclosure
VERIS 15-96
Two-way, full-range, vented bass, trapezoidal enclosure VERIS 15-96
Community Professional Loudspeakers The VERIS 1596 is a two-way, full-range loudspeaker system suitable for use in a wide sprectrum of fixed installations. The 90x60 pattern makes it useful for applications requiring a wide angle of controlled coverage. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device. Black or white finish available. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology

Community Professional Loudspeakers

The VERIS 1596 is a two-way, full-range loudspeaker system suitable for use in a wide sprectrum of fixed installations. The 90x60 pattern makes it useful for applications requiring a wide angle of controlled coverage. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device. Black or white finish available.

  • • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VERIS 15-96
Product Name Two-way, full-range, vented bass, trapezoidal enclosure
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
CB-20 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details