Visual Sound, Inc. Two-way, full-range, vented bass,trapezoidal enclosure. 90 x 60 degree pattern horn VERIS 12-96

Description
Community Professional Loudspeakers The VERIS 1296 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. The 90 x 60 pattern makes it ideal for applicatsions reguiring a wide coverage angle,such as in rooms that are wider than they are deep. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology
Description
Community Professional Loudspeakers The VERIS 1296 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. The 90 x 60 pattern makes it ideal for applicatsions reguiring a wide coverage angle,such as in rooms that are wider than they are deep. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, vented bass,trapezoidal enclosure. 90 x 60 degree pattern horn - VERIS 12-96 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, vented bass,trapezoidal enclosure. 90 x 60 degree pattern horn
VERIS 12-96
Two-way, full-range, vented bass,trapezoidal enclosure. 90 x 60 degree pattern horn VERIS 12-96
Community Professional Loudspeakers The VERIS 1296 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. The 90 x 60 pattern makes it ideal for applicatsions reguiring a wide coverage angle,such as in rooms that are wider than they are deep. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology

Community Professional Loudspeakers

The VERIS 1296 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. The 90 x 60 pattern makes it ideal for applicatsions reguiring a wide coverage angle,such as in rooms that are wider than they are deep. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device.

  • • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VERIS 12-96
Product Name Two-way, full-range, vented bass,trapezoidal enclosure. 90 x 60 degree pattern horn
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details