Visual Sound, Inc. Two-way, full-range, vented bass, trapezoidal enclosure. 60 x 40 degree pattern horn. VERIS 12-64

Description
Community Professional Loudspeakers The VERIS 1264 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Black or white finish available. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology
Description
Community Professional Loudspeakers The VERIS 1264 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Black or white finish available. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, vented bass, trapezoidal enclosure. 60 x 40 degree pattern horn. - VERIS 12-64 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, vented bass, trapezoidal enclosure. 60 x 40 degree pattern horn.
VERIS 12-64
Two-way, full-range, vented bass, trapezoidal enclosure. 60 x 40 degree pattern horn. VERIS 12-64
Community Professional Loudspeakers The VERIS 1264 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Black or white finish available. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology

Community Professional Loudspeakers

The VERIS 1264 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Black or white finish available. Provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock or it may be installed by using an OmniMount 60 Series mounting device.

  • • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Black or White Finish • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VERIS 12-64
Product Name Two-way, full-range, vented bass, trapezoidal enclosure. 60 x 40 degree pattern horn.
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526857 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Impedance 8 ohms
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details