Visual Sound, Inc. Complete six channel belt pack wireless system with antennas. Venue 6-ch belt pack system

Description
Lectrosonics, Inc. Six channel Venue Rack-Mount System with Digital Hybrid Wireless technology US Patent 7,225,135. This is one example of a complete six channel wireless system with 6 LMa belt pack transmitters, 6 M1525P lavalier microphones, 2 SNA600 antennas with 15 ft. coaxial cables and power supply. A high quality, matched antenna multicoupler is built into the VRM host assembly to eliminate the cost and need for additional equipment. Numerous multi-channel systems can be configured with various transmitter models, the VRS and VRT receiver modules and a variety of antennas and coaxial cable. Digital Hybrid Wireless™ system Six-channel modular configuration Ratio, Antenna Phase or Frequency diversity reception 256 synthesized UHF frequencies per receiver module DSP based pilot tone DSP emulation modes for compatibility with analog wireless systems in addition to the Digital Hybrid mode LCD interface for setup and monitoring USB and RS-232 computer interface
Description
Lectrosonics, Inc. Six channel Venue Rack-Mount System with Digital Hybrid Wireless technology US Patent 7,225,135. This is one example of a complete six channel wireless system with 6 LMa belt pack transmitters, 6 M1525P lavalier microphones, 2 SNA600 antennas with 15 ft. coaxial cables and power supply. A high quality, matched antenna multicoupler is built into the VRM host assembly to eliminate the cost and need for additional equipment. Numerous multi-channel systems can be configured with various transmitter models, the VRS and VRT receiver modules and a variety of antennas and coaxial cable. Digital Hybrid Wireless™ system Six-channel modular configuration Ratio, Antenna Phase or Frequency diversity reception 256 synthesized UHF frequencies per receiver module DSP based pilot tone DSP emulation modes for compatibility with analog wireless systems in addition to the Digital Hybrid mode LCD interface for setup and monitoring USB and RS-232 computer interface

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Complete six channel belt pack wireless system with antennas.
Venue 6-ch belt pack system
Complete six channel belt pack wireless system with antennas. Venue 6-ch belt pack system
Lectrosonics, Inc. Six channel Venue Rack-Mount System with Digital Hybrid Wireless technology US Patent 7,225,135. This is one example of a complete six channel wireless system with 6 LMa belt pack transmitters, 6 M1525P lavalier microphones, 2 SNA600 antennas with 15 ft. coaxial cables and power supply. A high quality, matched antenna multicoupler is built into the VRM host assembly to eliminate the cost and need for additional equipment. Numerous multi-channel systems can be configured with various transmitter models, the VRS and VRT receiver modules and a variety of antennas and coaxial cable. Digital Hybrid Wireless™ system Six-channel modular configuration Ratio, Antenna Phase or Frequency diversity reception 256 synthesized UHF frequencies per receiver module DSP based pilot tone DSP emulation modes for compatibility with analog wireless systems in addition to the Digital Hybrid mode LCD interface for setup and monitoring USB and RS-232 computer interface

Lectrosonics, Inc.

Six channel Venue Rack-Mount System with Digital Hybrid Wireless technology US Patent 7,225,135.

This is one example of a complete six channel wireless system with 6 LMa belt pack transmitters, 6 M1525P lavalier microphones, 2 SNA600 antennas with 15 ft. coaxial cables and power supply. A high quality, matched antenna multicoupler is built into the VRM host assembly to eliminate the cost and need for additional equipment. Numerous multi-channel systems can be configured with various transmitter models, the VRS and VRT receiver modules and a variety of antennas and coaxial cable.

  • Digital Hybrid Wireless™ system
  • Six-channel modular configuration
  • Ratio, Antenna Phase or Frequency diversity reception
  • 256 synthesized UHF frequencies per receiver module
  • DSP based pilot tone
  • DSP emulation modes for compatibility with analog wireless systems in addition to the Digital Hybrid mode
  • LCD interface for setup and monitoring
  • USB and RS-232 computer interface
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Venue 6-ch belt pack system
Product Name Complete six channel belt pack wireless system with antennas.
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - MICPAT-2 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details