Visual Sound, Inc. Tri-Amplified or Bi-Amplified Variplex 3-Way High-Power Screen Channel Speaker Variplex II™

Description
Electro-Voice Key Features: Three-way stage system *Vari-Intense® technology provides uniform front-to-back coverage *Ring-Mode Decoupling™ improves vocal clarity and intelligibility *Variplex™ B model features passive MB/HF crossover for biamping lTHX®-approved *Digital Dynamics Capable™ Three-way stage system Vari-Intense® technology provides uniform front-to-back coverage Ring-Mode Decoupling™ improves vocal clarity and intelligibility Variplex™ B model features passive MB/HF crossover for biamping lTHX®-approved Digital Dynamics Capable™
Description
Electro-Voice Key Features: Three-way stage system *Vari-Intense® technology provides uniform front-to-back coverage *Ring-Mode Decoupling™ improves vocal clarity and intelligibility *Variplex™ B model features passive MB/HF crossover for biamping lTHX®-approved *Digital Dynamics Capable™ Three-way stage system Vari-Intense® technology provides uniform front-to-back coverage Ring-Mode Decoupling™ improves vocal clarity and intelligibility Variplex™ B model features passive MB/HF crossover for biamping lTHX®-approved Digital Dynamics Capable™

Suppliers

Company
Product
Description
Supplier Links
Tri-Amplified or Bi-Amplified Variplex 3-Way High-Power Screen Channel Speaker - Variplex II™ - Visual Sound, Inc.
Broomall, PA, USA
Tri-Amplified or Bi-Amplified Variplex 3-Way High-Power Screen Channel Speaker
Variplex II™
Tri-Amplified or Bi-Amplified Variplex 3-Way High-Power Screen Channel Speaker Variplex II™
Electro-Voice Key Features: Three-way stage system *Vari-Intense® technology provides uniform front-to-back coverage *Ring-Mode Decoupling™ improves vocal clarity and intelligibility *Variplex™ B model features passive MB/HF crossover for biamping lTHX®-approved *Digital Dynamics Capable™ Three-way stage system Vari-Intense® technology provides uniform front-to-back coverage Ring-Mode Decoupling™ improves vocal clarity and intelligibility Variplex™ B model features passive MB/HF crossover for biamping lTHX®-approved Digital Dynamics Capable™

Electro-Voice

Key Features: Three-way stage system
*Vari-Intense® technology provides uniform front-to-back coverage
*Ring-Mode Decoupling™ improves vocal clarity and intelligibility
*Variplex™ B model features passive MB/HF crossover for biamping lTHX®-approved
*Digital Dynamics Capable™

  • Three-way stage system
  • Vari-Intense® technology provides uniform front-to-back coverage
  • Ring-Mode Decoupling™ improves vocal clarity and intelligibility
  • Variplex™ B model features passive MB/HF crossover for biamping lTHX®-approved
  • Digital Dynamics Capable™
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Variplex II™
Product Name Tri-Amplified or Bi-Amplified Variplex 3-Way High-Power Screen Channel Speaker
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details