Visual Sound, Inc. 2-channel audio/video monitor, single 4" LCD, CVBS input, two analog audio inputs, two 53-segment high-res LED meters, stereo speakers, 2RU. VAMP-1

Description
Wohler Technologies The VAMP-1 is a color video/audio monitor featuring a 4" color back-lit LCD in a 2RU chassis and quality stereo speakers. The unit features one CVBS video input on BNC connector and two analog audio inputs and loop-through outputs on XLR connectors.
Description
Wohler Technologies The VAMP-1 is a color video/audio monitor featuring a 4" color back-lit LCD in a 2RU chassis and quality stereo speakers. The unit features one CVBS video input on BNC connector and two analog audio inputs and loop-through outputs on XLR connectors.

Suppliers

Company
Product
Description
Supplier Links
2-channel audio/video monitor, single 4
Broomall, PA, USA
2-channel audio/video monitor, single 4" LCD, CVBS input, two analog audio inputs, two 53-segment high-res LED meters, stereo speakers, 2RU.
VAMP-1
2-channel audio/video monitor, single 4" LCD, CVBS input, two analog audio inputs, two 53-segment high-res LED meters, stereo speakers, 2RU. VAMP-1
Wohler Technologies The VAMP-1 is a color video/audio monitor featuring a 4" color back-lit LCD in a 2RU chassis and quality stereo speakers. The unit features one CVBS video input on BNC connector and two analog audio inputs and loop-through outputs on XLR connectors.

Wohler Technologies

The VAMP-1 is a color video/audio monitor featuring a 4" color back-lit LCD in a 2RU chassis and quality stereo speakers. The unit features one CVBS video input on BNC connector and two analog audio inputs and loop-through outputs on XLR connectors.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VAMP-1
Product Name 2-channel audio/video monitor, single 4" LCD, CVBS input, two analog audio inputs, two 53-segment high-res LED meters, stereo speakers, 2RU.
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details