Visual Sound, Inc. Large-Screen LCD Display V421

Description
NEC Display Solutions Give your messaging a digital boost with the 42" NEC V421, an entry-grade, large-screen LCD display that delivers a value-driven solution to your digital signage applications This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V421 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. Commercial-grade extends the display's use for various applications Wide range of inputs, including HDMI, DVI, VGA, shared 5-BNC, and S-Video TileMatrixTM allows you to create video walls up to 5x5 High brightness (500 cd/m2 brightness) and contrast ratio (1300:1) help create eye-catching images and crisp, easy-to-read text Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity Landscape and portrait orientations allow for flexible content placement, maximizing audience awareness
Description
NEC Display Solutions Give your messaging a digital boost with the 42" NEC V421, an entry-grade, large-screen LCD display that delivers a value-driven solution to your digital signage applications This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V421 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. Commercial-grade extends the display's use for various applications Wide range of inputs, including HDMI, DVI, VGA, shared 5-BNC, and S-Video TileMatrixTM allows you to create video walls up to 5x5 High brightness (500 cd/m2 brightness) and contrast ratio (1300:1) help create eye-catching images and crisp, easy-to-read text Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity Landscape and portrait orientations allow for flexible content placement, maximizing audience awareness

Suppliers

Company
Product
Description
Supplier Links
Large-Screen LCD Display - V421 - Visual Sound, Inc.
Broomall, PA, USA
Large-Screen LCD Display
V421
Large-Screen LCD Display V421
NEC Display Solutions Give your messaging a digital boost with the 42" NEC V421, an entry-grade, large-screen LCD display that delivers a value-driven solution to your digital signage applications This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V421 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. Commercial-grade extends the display's use for various applications Wide range of inputs, including HDMI, DVI, VGA, shared 5-BNC, and S-Video TileMatrixTM allows you to create video walls up to 5x5 High brightness (500 cd/m2 brightness) and contrast ratio (1300:1) help create eye-catching images and crisp, easy-to-read text Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity Landscape and portrait orientations allow for flexible content placement, maximizing audience awareness

NEC Display Solutions

Give your messaging a digital boost with the 42" NEC V421, an entry-grade, large-screen LCD display that delivers a value-driven solution to your digital signage applications

This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V421 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms.

  • Commercial-grade extends the display's use for various applications
  • Wide range of inputs, including HDMI, DVI, VGA, shared 5-BNC, and S-Video
  • TileMatrixTM allows you to create video walls up to 5x5
  • High brightness (500 cd/m2 brightness) and contrast ratio (1300:1) help create eye-catching images and crisp, easy-to-read text
  • Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings
  • Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity
  • Landscape and portrait orientations allow for flexible content placement, maximizing audience awareness
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V421
Product Name Large-Screen LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540015 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details