Visual Sound, Inc. 32" High-Performance Commercial-Grade Large-Screen Display w/ Speakers V321-2

Description
NEC Display Solutions Go digital with your messaging using the 32" NEC V321, an entry-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features rear-mounted speakers, a public display-grade panel that protects against permanent image retention and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V321 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms 15W rear-mounted speakers provide sufficient volume for large rooms Public-display-grade panel protects against permanent image retention TileMatrix™ allows you to create video walls up to 5 x 5 Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component Ethernet and RS-232 Control and Communication allows for ease in remote monitoring Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity
Description
NEC Display Solutions Go digital with your messaging using the 32" NEC V321, an entry-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features rear-mounted speakers, a public display-grade panel that protects against permanent image retention and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V321 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms 15W rear-mounted speakers provide sufficient volume for large rooms Public-display-grade panel protects against permanent image retention TileMatrix™ allows you to create video walls up to 5 x 5 Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component Ethernet and RS-232 Control and Communication allows for ease in remote monitoring Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity

Suppliers

Company
Product
Description
Supplier Links
32
Broomall, PA, USA
32" High-Performance Commercial-Grade Large-Screen Display w/ Speakers
V321-2
32" High-Performance Commercial-Grade Large-Screen Display w/ Speakers V321-2
NEC Display Solutions Go digital with your messaging using the 32" NEC V321, an entry-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features rear-mounted speakers, a public display-grade panel that protects against permanent image retention and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V321 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms 15W rear-mounted speakers provide sufficient volume for large rooms Public-display-grade panel protects against permanent image retention TileMatrix™ allows you to create video walls up to 5 x 5 Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component Ethernet and RS-232 Control and Communication allows for ease in remote monitoring Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity

NEC Display Solutions

Go digital with your messaging using the 32" NEC V321, an entry-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features rear-mounted speakers, a public display-grade panel that protects against permanent image retention and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V321 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms

  • 15W rear-mounted speakers provide sufficient volume for large rooms
  • Public-display-grade panel protects against permanent image retention
  • TileMatrix™ allows you to create video walls up to 5 x 5
  • Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component
  • Ethernet and RS-232 Control and Communication allows for ease in remote monitoring
  • Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
  • Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings
  • Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V321-2
Product Name 32" High-Performance Commercial-Grade Large-Screen Display w/ Speakers
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540018 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details