Visual Sound, Inc. 19" Value Widescreen Desktop Monitor V191W-BK

Description
NEC Display Solutions Go wide without breaking your budget with the 19" (18.5" VIS) NEC V191W, a widescreen LCD monitor that raises your desktop computing to new levels of productivity and enjoyment. Quick response times, a high contrast ratio and wide viewing angles combine with environment-friendly features such as ECO Mode and a carbon footprint meter to make this model ideal for a small-to-medium-size d business and government environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Carbon footprint meter helps track and calculate the reduction of green gas emissions Windows® Vista-certified RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead ENERGY STAR 5.0
Description
NEC Display Solutions Go wide without breaking your budget with the 19" (18.5" VIS) NEC V191W, a widescreen LCD monitor that raises your desktop computing to new levels of productivity and enjoyment. Quick response times, a high contrast ratio and wide viewing angles combine with environment-friendly features such as ECO Mode and a carbon footprint meter to make this model ideal for a small-to-medium-size d business and government environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Carbon footprint meter helps track and calculate the reduction of green gas emissions Windows® Vista-certified RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead ENERGY STAR 5.0

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" Value Widescreen Desktop Monitor
V191W-BK
19" Value Widescreen Desktop Monitor V191W-BK
NEC Display Solutions Go wide without breaking your budget with the 19" (18.5" VIS) NEC V191W, a widescreen LCD monitor that raises your desktop computing to new levels of productivity and enjoyment. Quick response times, a high contrast ratio and wide viewing angles combine with environment-friendly features such as ECO Mode and a carbon footprint meter to make this model ideal for a small-to-medium-size d business and government environments. Wide-format screen increases productivity by expanding your working area to view multiple application windows ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Carbon footprint meter helps track and calculate the reduction of green gas emissions Windows® Vista-certified RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead ENERGY STAR 5.0

NEC Display Solutions

Go wide without breaking your budget with the 19" (18.5" VIS) NEC V191W, a widescreen LCD monitor that raises your desktop computing to new levels of productivity and enjoyment. Quick response times, a high contrast ratio and wide viewing angles combine with environment-friendly features such as ECO Mode and a carbon footprint meter to make this model ideal for a small-to-medium-sized business and government environments.

  • Wide-format screen increases productivity by expanding your working area to view multiple application windows
  • ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
  • Windows® Vista-certified
  • RoHS compliance ensures the displays are free of hex-chrome, cadmium, PBDE and PBB, with reduced mercury and lead
  • ENERGY STAR 5.0
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V191W-BK
Product Name 19" Value Widescreen Desktop Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2256215 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types RGB; VGA; TN (RF)
Screen Resolution XGA (1024 x 768)
View Details
Specs
Color Color
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 10.6 inch (269 mm)
View Details