Visual Sound, Inc. Single 17-inch Composite/S-Video Premium Monitor, Wide Color Gamut, 1280x1024 Extreme View Angles 250 nts/1000:1 v170c

Description
Boland Communications, Inc. High Bright 420 nts *High Contrast Ratio 500:1 *178°/178 ° Very Wide Angle *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites * *
Description
Boland Communications, Inc. High Bright 420 nts *High Contrast Ratio 500:1 *178°/178 ° Very Wide Angle *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites * *

Suppliers

Company
Product
Description
Supplier Links
Single 17-inch Composite/S-Video Premium Monitor, Wide Color Gamut, 1280x1024 Extreme View Angles 250 nts/1000:1 - v170c - Visual Sound, Inc.
Broomall, PA, USA
Single 17-inch Composite/S-Video Premium Monitor, Wide Color Gamut, 1280x1024 Extreme View Angles 250 nts/1000:1
v170c
Single 17-inch Composite/S-Video Premium Monitor, Wide Color Gamut, 1280x1024 Extreme View Angles 250 nts/1000:1 v170c
Boland Communications, Inc. High Bright 420 nts *High Contrast Ratio 500:1 *178°/178 ° Very Wide Angle *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites * *

Boland Communications, Inc.

High Bright 420 nts
*High Contrast Ratio 500:1
*178°/178 ° Very Wide Angle
*Analog Video Inputs: Composite and S-Video
*Optional Digital Video SD SDI Inputs
*Digital 10-bit processing, 16.7 million colors, SMPTE C Whites
*
*

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number v170c
Product Name Single 17-inch Composite/S-Video Premium Monitor, Wide Color Gamut, 1280x1024 Extreme View Angles 250 nts/1000:1
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540022 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details