Visual Sound, Inc. 15 inch Standard Definition Composite and S-Video Premium LCD Monitor v150bx1

Description
Boland Communications, Inc. *High Bright 450 nts *High Contrast Ratio 500:1 *176°/176° wide viewing angle *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC power, 9-36 VDC optional .
Description
Boland Communications, Inc. *High Bright 450 nts *High Contrast Ratio 500:1 *176°/176° wide viewing angle *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC power, 9-36 VDC optional .

Suppliers

Company
Product
Description
Supplier Links
15 inch Standard Definition Composite and S-Video Premium LCD Monitor - v150bx1 - Visual Sound, Inc.
Broomall, PA, USA
15 inch Standard Definition Composite and S-Video Premium LCD Monitor
v150bx1
15 inch Standard Definition Composite and S-Video Premium LCD Monitor v150bx1
Boland Communications, Inc. *High Bright 450 nts *High Contrast Ratio 500:1 *176°/176° wide viewing angle *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC power, 9-36 VDC optional .

Boland Communications, Inc.

*High Bright 450 nts *High Contrast Ratio 500:1 *176°/176° wide viewing angle *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC power, 9-36 VDC optional .

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number v150bx1
Product Name 15 inch Standard Definition Composite and S-Video Premium LCD Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428542 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Lenovo Y27g RE Curved Gaming Monitor - 65C1GCC1US - Lenovo
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; DP
View Details
SBC-984 7” Display Kit - KIT-7INCH-984 - SECO
Specs
Color Color
Diagonal Screen Size 7 inch (178 mm)
View Details